EN
  • EN
  • DE

AD8218BCPZ-WP

Part No AD8218BCPZ-WP
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURRENT MONITOR BI-DIR 8LFCSP  /  Current Monitor Regulator High-Side 8-LFCSP-WD (2x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Current Regulation/Management
Mfr Analog Devices Inc.
Package Tray
Function Current Monitor
Sensing Method High-Side
Accuracy ±0.35%
Voltage - Input 4V ~ 80V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-WFDFN Exposed Pad, CSP
Supplier Device Package 8-LFCSP-WD (2x3)
Base Product Number AD8218
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-AD8218BCPZ-WP,ANAANAAD8218BCPZ-WP
Standard Package 50
Win Source Part Number 1227165-AD8218BCPZ-WP
Ultra Librarian 3D Model Ultra Librarian AD8218BCPZ-WP CAD Model

Description

Introducing the AD8218BCPZ-WP from Analog Devices Inc.

The AD8218BCPZ-WP is a robust, high-performance current sense amplifier designed by Analog Devices Inc., a leader in the semiconductor industry. This precision device is encapsulated in a compact LFCSP (Lead Frame Chip Scale Package) that offers excellent durability and performance, even in harsh environmental conditions. The product is specifically engineered to cater to the needs of automotive and industrial applications that require reliable current monitoring solutions.

Key Features

  • Precision High-Side Current Sense Amplifier: The AD8218BCPZ-WP is capable of measuring the small voltage drop across a shunt resistor placed in the high side of a high voltage system, which allows for accurate current monitoring without disrupting the ground path.
  • Wide Input Common-Mode Voltage Range: It operates over a wide common-mode voltage range of -2 V to +65 V, making it versatile for various applications, from battery management to motor control.
  • High Accuracy: With a maximum offset voltage of ±250 µV and gain error of ±0.3%, the device ensures precise measurements critical in monitoring and control systems.
  • High Bandwidth: The device features a bandwidth of 500 kHz, which enables it to respond quickly to changes in current flow, providing real-time monitoring capabilities.
  • Robust Construction: The AD8218BCPZ-WP is designed to withstand the rigors of automotive and industrial environments, with a wide operating temperature range and waterproof packaging (indicated by the WP suffix), ensuring reliability in wet or humid conditions.

Applications

  • Automotive battery management systems
  • Motor control
  • Overcurrent detection and protection
  • Power management in industrial systems

The AD8218BCPZ-WP is an ideal choice for designers looking for a high-accuracy, robust current sense amplifier that can operate reliably in a wide range of conditions. Its small form factor, combined with its high level of integration, makes it a valuable component in space-constrained applications. With its proven track record and backed by Analog Devices Inc.'s commitment to quality, the AD8218BCPZ-WP stands out as a superior solution for precise current sensing in demanding applications.

You May Also Be Interested in

STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.4587 $70.3761
6+ $19.2482 $115.4892
9+ $18.6467 $167.8203
12+ $18.0452 $216.5424
15+ $17.4437 $261.6555
20+ $15.6391 $312.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess