EN
  • EN
  • DE

AD8211YRJZ-RL7

Part No AD8211YRJZ-RL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Current Regulation/Management
Description IC CURRENT MONITOR 0.25% SOT23-5 / SP Amp Current Shunt Monitor Single 5.5V 5-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Purpose Current Monitor
Sensing Method High/Low-Side
Accuracy ±0.25%
Voltage - Input -2 V to 65 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 077195-AD8211YRJZ-RL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AD8211
Introduction Date July 26, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD8211YRJZ-RL7 CAD Model

Description

Product Overview: AD8211YRJZ-RL7 from Analog Devices Inc.

The AD8211YRJZ-RL7 is a high-performance, high-bandwidth, current sense amplifier designed by Analog Devices Inc., a leader in precision engineering. This component is ideal for a wide range of applications, including motor control, power management, and battery monitoring systems. With its small package size and robust feature set, the AD8211YRJZ-RL7 is engineered to provide precise current measurement solutions for today's sophisticated electronic systems.

Key Features:

  • High Accuracy: The AD8211YRJZ-RL7 offers excellent accuracy and temperature stability, ensuring reliable performance under varying conditions.
  • Wide Bandwidth: With a bandwidth of 450 kHz, this current sense amplifier is capable of monitoring fast switching currents, making it suitable for high-speed applications.
  • Single Supply Operation: It operates on a single 2.7 V to 5.5 V supply, which simplifies the design and integration process.
  • High Voltage Range: The device can handle common-mode voltages from -2 V to +35 V, accommodating a broad spectrum of signal levels.
  • Low Offset Voltage: The amplifier features a low input offset voltage, which enhances measurement precision.
  • Compact Package: Housed in an SOT-23 package, the AD8211YRJZ-RL7 is suitable for space-constrained applications.

Applications:

  • Automotive battery monitoring
  • Power supply control
  • Overcurrent protection
  • Motor control feedback
  • Portable device power management

The AD8211YRJZ-RL7 from Analog Devices Inc. is a versatile and robust current sense amplifier that offers high accuracy and ease of use. Whether it's for automotive, industrial, or consumer electronics, this component delivers consistent performance and integrates seamlessly into a variety of circuit designs. Its ability to withstand high common-mode voltages and its high bandwidth make it an excellent choice for applications requiring precise current measurement in a compact form factor.

For designers and engineers looking for a reliable current sensing solution, the AD8211YRJZ-RL7 presents an optimal balance of performance, size, and ease of integration, making it a preferred choice for cutting-edge electronic systems.

You May Also Be Interested in

MICROSS/On Semiconductor
EFUSE, 4 CHANNEL, 48V, 2.5A
Lowest to $11.0598
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 5.5A 10-VQFN-HR (2x2)
Lowest to $0.9869
Littelfuse Inc.
IC ELECTRONIC FUSE 10DFN
Lowest to $1.4553
Texas Instruments
IC ELECTRONIC FUSE 10VQFN
Lowest to $2.1829
Microchip Technology
IC CURRENT MONITOR 44MV 8-SOIC / Current Monitor Regulator 20mA 8-SOIC
Need more? Email Us
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 20WQFN / Electronic Fuse Regulator 5.3A 20-WQFN (4x3)
Lowest to $1.6890
ON Semiconductor
ELECT FUSE REGULATOR 3A 10WDFN / Electronic Fuse Regulator 3A 10-WDFNW (3x3)
Lowest to $5.8209
Texas Instruments
PWR MGMT PWR DISTRIBUTION / Current Monitor Regulator 15A 24-VQFN (4x4)
Lowest to $3.0805
Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
27+ $1.9008 $51.3216
57+ $1.7805 $101.4885
88+ $1.7204 $151.3952
125+ $1.6000 $200.0000
163+ $1.5399 $251.0037
203+ $1.4797 $300.3791
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,460 pieces
MOQ: 27 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess