AD8210YRZ-REEL High Voltage, Bidirectional Current Shunt Monitor from Analog Devices Inc.
The AD8210YRZ-REEL is a high-performance, high voltage, bidirectional current shunt monitor from the renowned manufacturer Analog Devices Inc. Designed to accurately measure current across shunts in automotive and industrial applications, this precision device operates on a single 5 V to 24 V supply and is capable of monitoring shunt voltages from -250 mV to +250 mV.
The AD8210YRZ-REEL is offered in a compact, RoHS-compliant, 8-lead SOIC package, making it suitable for space-constrained applications. Its tape and reel packaging ensures compatibility with automated assembly processes, facilitating efficient manufacturing and integration into various electronic systems.
With a high level of integration, the AD8210YRZ-REEL simplifies designs by minimizing the need for external components. It features a fixed gain of 20 V/V, with an output voltage that is directly proportional to the shunt voltage. This characteristic allows for easy interfacing with analog-to-digital converters (ADCs) or with microcontroller units (MCUs) for further processing.
The device boasts excellent accuracy and temperature stability, ensuring reliable performance across its specified operating temperature range of -40°C to +125°C. Its high common-mode voltage range of up to 65 V, along with its robust overvoltage protection, makes it ideal for high-side current sensing in environments where sudden voltage spikes may occur.
Key features of the AD8210YRZ-REEL include:
- Wide supply voltage range: 5 V to 24 V
- High common-mode voltage range: Up to 65 V
- High accuracy and temperature stability
- Fixed gain of 20 V/V with bidirectional sensing
- Robust overvoltage protection
- Wide operating temperature range: -40°C to +125°C
- Compact 8-lead SOIC package
- RoHS compliant and suitable for automated assembly
Whether it is being used in battery management systems, motor controls, or power management solutions, the AD8210YRZ-REEL offers a reliable and efficient way to monitor current flow, enhancing system safety and performance. Its precision and durability make it an excellent choice for engineers looking to implement current sensing in their high-voltage applications.