EN
  • EN
  • DE

AD820AR-3V

Part No AD820AR-3V
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Single Supply, Rail to Rail Low Power FET-Input Op Amp / Op Amp Single Precision Amplifier R-R O/P ±18V/36V 8-Pin SOIC N
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Analog Devices Inc.
Win Source Part Number 172120-AD820AR-3V
Popularity Medium
Supply and Demand Status Limited
Family Name AD820
Introduction Date September 09, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian AD820AR-3V CAD Model

Description

Product Overview: AD820AR-3V from Analog Devices Inc.

The AD820AR-3V is a high-performance, low-power operational amplifier from the renowned manufacturer Analog Devices Inc. This precision op-amp is designed to operate from a single 3-volt power supply, making it an ideal choice for battery-powered applications and portable devices. With its exceptional combination of low power consumption and high accuracy, the AD820AR-3V stands out as a versatile component suitable for a wide range of electronic circuits.

Key Features:

  • Single-Supply Operation: The AD820AR-3V is optimized for single-supply operation at 3 volts, which simplifies power management in systems where maintaining low voltage is crucial.
  • Low Power Consumption: With its focus on energy efficiency, this op-amp boasts a low supply current, making it an excellent choice for power-sensitive applications.
  • High Precision: The device offers a high level of precision, which includes low input offset voltage and low input bias current, ensuring accurate signal amplification and processing.
  • Rail-to-Rail Output Swing: The op-amp provides a rail-to-rail output swing, which maximizes the dynamic range in low-voltage applications.
  • Wide Bandwidth: Despite its low-power design, the AD820AR-3V does not compromise on performance, offering a wide bandwidth for a variety of signal processing tasks.
  • Stable with Capacitive Loads: The operational amplifier is designed to be stable when driving capacitive loads, which enhances its reliability in complex circuits.

Applications:

The AD820AR-3V is highly adaptable and can be used in numerous applications, including:

  • Portable medical devices
  • Battery-powered instruments
  • Sensor signal conditioning
  • Data acquisition systems
  • Audio equipment
  • Active filters
  • And many other precision analog circuits

With its combination of low power requirements, high precision, and robust performance, the AD820AR-3V from Analog Devices Inc. is an excellent operational amplifier that meets the demands of modern low-voltage systems. Its versatility and reliability make it a go-to choice for engineers and designers looking to enhance the performance of their electronic products.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3561 $54.2440
90+ $1.1127 $100.1430
140+ $1.0779 $150.9060
195+ $1.0431 $203.4045
250+ $1.0084 $252.1000
335+ $0.9041 $302.8735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,612 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess