The AD8203YRMZ is a high-performance, single-channel difference amplifier from Analog Devices Inc., designed to accurately amplify small differential voltages in the presence of large common-mode voltages. This component is ideal for a variety of applications including automotive battery monitoring, motor control, and data acquisition systems.
Key Features
- High Common-Mode Voltage Range: The AD8203YRMZ can handle common-mode voltages from -2 V to +35 V, making it suitable for direct connection to high-voltage sources.
- Excellent Accuracy: It offers a high gain accuracy and a low offset voltage, ensuring precise signal amplification for critical applications.
- Wide Temperature Range: With an operating temperature range from -40°C to +125°C, the AD8203YRMZ is designed to perform reliably in harsh environments.
- Robust ESD Protection: This device includes ESD (Electrostatic Discharge) protection circuitry, safeguarding it against static damage during handling and operation.
- Compact Package: Housed in an 8-lead MSOP (Mini Small Outline Package), the AD8203YRMZ is optimized for space-constrained applications.
Applications
- Automotive battery monitoring systems
- Precision data acquisition
- Motor control feedback systems
- Power supply control and protection
- Current sensing in automotive and industrial applications
Technical Specifications
| Parameter |
Value |
| Supply Voltage |
5 V to 26 V |
| Input Offset Voltage |
±250 µV max |
| Gain Accuracy |
±0.3% max |
| Common-Mode Rejection Ratio (CMRR) |
86 dB min |
| Package |
8-lead MSOP |
The AD8203YRMZ by Analog Devices Inc. is a robust and reliable choice for designers looking to measure small differential signals in the presence of high common-mode voltages with precision and accuracy.