Product Overview: AD8200YR from Analog Devices Inc.
The AD8200YR is a high-performance, single-supply difference amplifier from the renowned manufacturer, Analog Devices Inc. This precision electronic component is designed to amplify small differential voltages in the presence of large common-mode voltages, a typical requirement in industrial and automotive applications where ground potentials may vary or noise is prevalent.
Key Features:
- Single Supply Operation: The AD8200YR operates from a single 5 V supply, simplifying power supply design and ensuring compatibility with a wide range of systems and applications.
- High Common-Mode Voltage Range: With the ability to handle common-mode voltages up to +600 V, this difference amplifier can be used in environments with high voltage differentials, making it ideal for motor control and battery monitoring systems.
- High CMRR: It boasts a high common-mode rejection ratio (CMRR) of 86 dB (min) at DC, which is critical for accurate signal processing in noisy environments.
- Low Offset Voltage: The device features a low input offset voltage, which enhances measurement precision and stability over time and temperature variations.
- Robust Design: The AD8200YR is designed to withstand harsh conditions, featuring an operating temperature range of -40°C to +125°C, making it suitable for both commercial and industrial temperature ranges.
Applications:
The AD8200YR is versatile and can be used in a variety of applications, including but not limited to:
- High-side current sensing in motor controls
- Battery management systems
- Precision data acquisition
- Automotive safety and monitoring systems
- Industrial process controls
Technical Specifications:
Parameter
Value
Supply Voltage
5 V
Input Offset Voltage
Typically 1 mV
CMRR
86 dB (min) at DC
Operating Temperature Range
-40°C to +125°C
For engineers and designers seeking a reliable and accurate difference amplifier, the AD8200YR from Analog Devices Inc. offers a compelling solution, combining high performance with ease of use in demanding applications.