EN
  • EN
  • DE

AD8194ACPZ

Part No AD8194ACPZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches - Special Purpose
Description Buffered 2:1 TMDS Switch with Equalization | IC TMDS SWITCH BUFF 2:1 32LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Applications Video
Number of Channels 4
Supply Voltage , Single (V+) 3V ~ 3.6V
Features TMDS, HDMI, DVI, Buffered
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 32-VFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-VQ (5x5)
Family Part Number AD8194
Manufacturer Pack Quantity 490
MSL Level 3 (168 Hours)
Win Source Part Number 1138313-AD8194ACPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8194ACPZ CAD Model

Description

AD8194ACPZ - High Speed HDMI/DVI Switch from Analog Devices Inc.

The AD8194ACPZ is a premium high-speed HDMI/DVI switch designed by Analog Devices Inc., a leading global manufacturer of high-performance integrated circuits used in analog and digital signal processing applications. This product is tailored to facilitate the management of digital video signals, making it an ideal solution for advanced consumer electronics, computing, and professional video and audio processing equipment.

Key Features:

  • High-Speed Performance: The AD8194ACPZ is engineered to support HDMI 1.3 specifications, ensuring compatibility with high-definition multimedia interfaces.
  • Four Input Ports: This switch features four TMDS (Transition Minimized Differential Signaling) input ports, allowing users to connect multiple HDMI or DVI sources to a single display.
  • Advanced Equalization: It includes advanced input cable equalization, which enables the use of long cables by compensating for signal degradation over extended distances.
  • Audio Return Channel: The device supports the HDMI 1.4 feature of audio return channel (ARC), simplifying the audio connectivity between the TV and the audio system.
  • Low Power Operation: The AD8194ACPZ is designed for low power consumption, making it suitable for energy-efficient applications.
  • Integrated Protection: It comes with integrated electrostatic discharge (ESD) protection circuitry, safeguarding the device against static damage and enhancing its durability.

Applications:

  • Home Theater Systems
  • Digital Signage
  • Professional A/V Systems
  • KVM (Keyboard, Video, Mouse) Switches
  • Video Wall Controllers

The AD8194ACPZ is housed in a compact 64-lead LFCSP (Lead Frame Chip Scale Package) that ensures minimal footprint on printed circuit boards. Its high-speed capabilities and robust design make it a versatile component for managing complex video signal routing in various high-definition applications. By choosing the AD8194ACPZ, designers can leverage Analog Devices' expertise in signal processing to deliver exceptional video quality and reliable performance.

For detailed specifications, application notes, and support resources, interested parties are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Littelfuse Inc.
IC ANALOG SW ARRAY DUAL 20SOIC
Lowest to $18.1765
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Texas Instruments
IC MUX/DEMUX VID SW QUAD 16-SOIC
Lowest to $0.8254
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657
Microchip Technology
64G INDUSTRIAL ETHERNET SWITCH
Lowest to $134.3284
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Microchip Technology
IC SWITCH 2:1 50MHZ 56VFQFN
Lowest to $52.3881
Broadcom Limited
PEX8608-BA50BC G
Lowest to $39.6674

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7491 $58.4946
13+ $7.9993 $103.9909
20+ $7.7493 $154.9860
27+ $7.4993 $202.4811
35+ $7.2493 $253.7255
47+ $6.4994 $305.4718
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 617 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess