EN
  • EN
  • DE

AD8184ANZ

Part No AD8184ANZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches - Special Purpose
Description IC VIDEO MULTIPLEXER 4X1 14DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Applications Video
Number of Channels 1
Dual Voltage Supply ±4 V ~ 6 V
-3db Bandwidth 700MHz
Features Buffered
Operating Temperature Range -40°C ~ 85°C (TA)
Package 14-DIP (0.300", 7.62mm)
Manufacturer Package 14-PDIP
Win Source Part Number 767579-AD8184ANZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD8184
Introduction Date May 12, 1997
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD8184ANZ CAD Model

Description

AD8184ANZ High-Speed Video Multiplexer from Analog Devices Inc.

The AD8184ANZ is a state-of-the-art high-speed video multiplexer brought to you by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This robust device is designed to meet the demanding requirements of video signal routing, making it an ideal choice for a multitude of applications that require high-speed switching and excellent video performance.

Key Features

  • High-Speed Switching: The AD8184ANZ offers a blazing fast switching speed of 200 MHz, ensuring minimal signal delay and high bandwidth for video and other high-speed data signals.
  • Low Crosstalk: With a crosstalk figure of -83 dB @ 5 MHz, this multiplexer maintains signal integrity by minimizing interference between channels, a critical feature for high-quality video and data streaming.
  • Triple 4-to-1 Mux: The device features a triple 4-to-1 multiplexer configuration, allowing it to route three separate input signals to a single output, providing versatility and efficiency in signal management.
  • Single Supply Operation: Operating on a single 5 V supply, the AD8184ANZ simplifies power supply design and ensures compatibility with a wide range of systems.
  • Low Power Consumption: With a power consumption of just 45 mW, this multiplexer is an energy-efficient solution for applications where power budget is a concern.

Applications

The AD8184ANZ is well-suited for a variety of applications, including:

  • Professional video switching and editing equipment
  • High-speed data communications and telecommunications
  • Video-on-demand systems
  • Security and surveillance systems
  • Medical imaging equipment

The AD8184ANZ is available in a 16-lead SOIC package, providing a compact solution that is easy to integrate into existing and new designs. Its robust performance and versatile functionality make it an excellent choice for designers looking to enhance their video signal routing capabilities with a reliable and high-performing multiplexer.

With Analog Devices Inc.'s commitment to quality and performance, you can be confident that the AD8184ANZ will exceed your expectations and deliver the results you need for your advanced video and high-speed data applications.

You May Also Be Interested in

Pericom
3.3V, 16-Bit to 8-Bit, Mux/DeMux Gigabit Ethernet LAN Switch with Single Enable
Need more? Email Us
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688
Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338
Analog Devices Inc.
IC VIDEO MULTIPLEXER 2X1 24SSOP / Video Switch IC 3 Channel 24-SSOP
Need more? Email Us
Fairchild/ON Semiconductor
VIDEO MULTIPLEXER / Video Switch IC 2 Channel 16-TSSOP
Lowest to $0.6537

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.7291 $74.1873
5+ $20.2906 $101.4530
8+ $19.6565 $157.2520
11+ $19.0224 $209.2464
14+ $18.3883 $257.4362
19+ $16.4861 $313.2359
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess