EN
  • EN
  • DE

AD8176ABPZ

Part No AD8176ABPZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches - Special Purpose
Description IC VIDEO CROSSPOINT SWIT 676BGA / Video Switch IC 3 Channel 676-PBGA (27x27)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Applications Video
Number of Channels 3
Voltage - Supply, Single (V+) 4.5V ~ 5.5V
Voltage - Supply, Dual (V±) ±2.5V
-3db Bandwidth 450MHz
Features Buffered, RGB
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 676-BGA
Supplier Device Package 676-PBGA (27x27)
Base Product Number AD8176
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 909873-AD8176ABPZ
Ultra Librarian 3D Model Ultra Librarian AD8176ABPZ CAD Model

Description

Product Overview: AD8176ABPZ from Analog Devices Inc.

The AD8176ABPZ is a high-performance, digital crosspoint switch manufactured by Analog Devices Inc., a leader in the semiconductor industry. This product is designed to cater to the demanding requirements of high-bandwidth signal routing, making it an ideal choice for applications in video signal processing, telecommunication networks, and data communication systems.

Key Features

  • High-Speed Switching: The AD8176ABPZ offers a fast switching capability, which ensures minimal signal delay and high signal integrity, crucial for maintaining the quality of high-speed data streams.
  • Large Crosspoint Array: This component features a large array configuration that allows for multiple signal routing possibilities, providing flexibility in managing complex signal paths.
  • Low Crosstalk: With its advanced design, the AD8176ABPZ minimizes crosstalk between channels, which is essential for maintaining the clarity and integrity of the signals being routed.
  • High Bandwidth: The device supports a high bandwidth, accommodating the needs of applications that require the transmission of large amounts of data at high speeds.
  • Programmable: Users can program the switch via digital control, allowing for easy integration into automated systems and the ability to adapt to various signal routing requirements.

Technical Specifications

  • Package: The AD8176ABPZ is available in a compact LFCSP (Lead Frame Chip Scale Package), which is suitable for space-constrained applications.
  • Operating Temperature: It is designed to operate over an extended temperature range, ensuring reliability and performance under varying environmental conditions.
  • Supply Voltage: The device operates on a single supply voltage, simplifying power supply design and management.

Applications

The AD8176ABPZ is versatile and can be used in a variety of applications, including:

  • Professional video switching and routing equipment
  • Network switches and routers
  • Data center infrastructure
  • High-performance computing systems
  • Medical imaging devices

Overall, the AD8176ABPZ from Analog Devices Inc. stands out as a robust and reliable solution for complex signal routing challenges. Its combination of high-speed performance, programmability, and low crosstalk makes it a valuable component for designers looking to enhance the efficiency and capability of their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC USB SWITCH DPDT 10UTQFN
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Maxim Integrated
IC SWITCH DUAL DPDT 28TQFN
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 676FCBGA
Lowest to $261.6542
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess