EN
  • EN
  • DE

AD8152JBP

Part No AD8152JBP
Manufacturer Analog Devices Inc.
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC CROSSPOINT SWIT 34X34 256BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Crosspoint Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage - Operating 2.25 V to 3.63 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 256-SBGA (27x27)
Win Source Part Number 077180-AD8152JBP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8152JBP CAD Model

Description

The AD8152JBP is a high-performance digital crosspoint switch manufactured by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This advanced crosspoint switch is designed to route high-speed digital signals within networking, telecommunications, and data communications infrastructure.

Key Features

  • High-Speed Switching: The AD8152JBP is capable of operating at exceptionally high speeds, making it suitable for applications that require fast signal processing and minimal signal delay.
  • Scalability: With its 4 x 4 switch matrix, the device allows for flexible routing configurations, providing scalability for various system architectures.
  • Low Power Consumption: Designed with power efficiency in mind, this crosspoint switch consumes low power, which is crucial for reducing operational costs and heat dissipation in dense system designs.
  • Signal Integrity: The AD8152JBP maintains excellent signal integrity, ensuring that the data transmitted across the switch experiences minimal distortion or loss.

Applications

The versatility of the AD8152JBP makes it an ideal choice for a wide range of applications, including:

  • Data and telecommunications switching systems
  • High-speed data acquisition systems
  • Signal routing in network routers and switches
  • Video and multimedia switching and routing

Technical Specifications

Parameter Value
Part Number AD8152JBP
Switch Matrix Size 4 x 4
Operating Temperature -40°C to +85°C
Package Type 89-Ball CSPBGA

Conclusion

The AD8152JBP from Analog Devices Inc. stands out as a robust and efficient solution for high-speed digital signal routing. Its combination of speed, scalability, and signal integrity makes it a highly valuable component in modern electronic systems where performance and reliability are paramount.

You May Also Be Interested in

SG Micro Corp
0.01uA TSSOP-16 Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.2911
ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3180
Texas Instruments
3.3-V, CROSSPOINT/EXCHANGE, 20-C
Lowest to $2.6195
Texas Instruments
PROTOTYPE
Lowest to $0.8732
ON Semiconductor
IC MULTIPLEXER 2 X 4:1 16-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
SN74CB3T16210 20-BIT FET BUS SWI
Lowest to $2.6195
Texas Instruments
Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3202

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $521.3543 $521.3543
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess