EN
  • EN
  • DE

IKVP50/32GB

Part No IKVP50/32GB
Manufacturer Kingston
Catalog Memory Cards
Description 32GB USB 3.2 Gen 1 IronKey Vault Privacy 50
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory Cards
Win Source Part Number 1461620-IKVP50/32GB
Manufacturer Kingston
Package Retail Package
Product Status Active
Memory Size 32 GB
Memory Type Non-Volatile
Type USB 3.2 Gen 1
Speed - Read 250MB/s
Speed - Write 180MB/s
Operating Temperature 0°C ~ 60°C
Size / Dimension 77.90mm L x 21.90mm W x 12.00mm H
Ultra Librarian 3D Model Ultra Librarian IKVP50/32GB CAD Model

Description

The IKVP50/32GB from Kingston Retail represents the pinnacle of secure portable storage solutions, belonging to the USB Flash Drive subcategory. This device offers an impressive 32GB of storage capacity within the robust USB 3.2 Gen 1 interface, providing speeds that cater to the demanding needs of users prioritizing efficiency and security. The IronKey Vault Privacy 50 stands out with its exceptional security features, including hardware encryption and a complex password protocol that meets the highest industry standards for data protection. Designed for individuals and organizations requiring top-tier security measures to safeguard sensitive information, the IKVP50/32GB embodies state-of-the-art technology to ensure confidentiality and integrity of data. Its durable design is constructed to withstand harsh environments and provide users with peace of mind, knowing their data is enclosed in one of the most secure USB drives available on the market.

You May Also Be Interested in

SanDisk
MEMORY CARD FLASH 128MB
Need more? Email Us
Wintec Industries
MEM CARD COMPACTFLASH 512MB SLC
Need more? Email Us
Kingston
EMMC 5.1 (HS400) 153B 16GB -25C
Need more? Email Us
Flexxon Pte Ltd
MEMORY CARD SD 16GB UHS CLASS 1
Need more? Email Us
Apacer
MEM CARD COMPACTFLASH 32GB SLC
Need more? Email Us
Flexxon Pte Ltd
MEMORY CARD MICROSD 32GB
Need more? Email Us
Swissbit NA Inc.
MEM CARD SDHC 8GB 10 UHS 1 MLC
Need more? Email Us
Apacer
MEMORY CARD MICROSD 2GB SLC
Need more? Email Us
SanDisk
MEMORY CARD FLASH 64MB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess