EN
  • EN
  • DE

AD8143ACPZ-R2

Part No AD8143ACPZ-R2
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description High Speed, Triple Differential Receiver with Comparators | IC RECEIVER TRIPLE DIFF 32LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Type Receiver
Number of Drivers/Receivers 0/3
Receiver Hysteresis 41mV
Supply Voltage (V) 4.5V ~ 24V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-VFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-VQ (5x5)
Family Part Number AD8143
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1138274-AD8143ACPZ-R2
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8143ACPZ-R2 CAD Model

Description

Product Overview: AD8143ACPZ-R2

The AD8143ACPZ-R2 is a high-performance triple differential receiver designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This integrated circuit is specifically engineered for receiving differential signals over twisted pair cables, making it an ideal component for applications requiring high-speed data transmission with low noise and distortion.

Key Features

  • Triple Differential Receivers: The device contains three independent differential receivers, which allows it to process multiple differential signals simultaneously, enhancing system throughput and efficiency.
  • High-Speed Performance: With its capability to handle high-speed signals, the AD8143ACPZ-R2 is suitable for applications that demand quick data transfer rates, such as video broadcasting, telecommunications, and high-speed data acquisition systems.
  • Low Distortion: The device is designed to minimize signal distortion, ensuring that the data integrity is maintained even over long cable runs.
  • Wide Common-Mode Range: The AD8143ACPZ-R2 can operate with a wide common-mode input range, making it flexible for various signal conditions and enhancing its compatibility with different types of differential signals.

Applications

The versatility of the AD8143ACPZ-R2 makes it suitable for a diverse range of applications, including:

  • Video and multimedia systems
  • High-definition television (HDTV) receivers
  • Professional video editing and camera systems
  • Twisted pair signal transmission
  • Industrial video processing

Quality and Reliability

Analog Devices Inc. is committed to delivering high-quality products, and the AD8143ACPZ-R2 is no exception. It is built to meet stringent industry standards, ensuring reliability and performance in even the most demanding environments. The device is available in a compact LFCSP package, which is suitable for space-constrained applications while providing robust physical protection.

Ordering Information

The AD8143ACPZ-R2 is available for order under the specified part number, which includes the R2 designation indicating specific product options and packaging. For detailed ordering and shipping information, customers should consult the official Analog Devices Inc. datasheet or contact their sales representatives.

With its combination of speed, precision, and versatility, the AD8143ACPZ-R2 from Analog Devices Inc. is a top choice for engineers and designers looking to incorporate reliable differential signal reception in their high-performance systems.

You May Also Be Interested in

Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Need more? Email Us
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3356 $52.0272
29+ $3.5575 $103.1675
44+ $3.4463 $151.6372
60+ $3.3351 $200.1060
78+ $3.2240 $251.4720
104+ $2.8904 $300.6016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,950 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess