EN
  • EN
  • DE

AD8142ACPZ-RL

Part No AD8142ACPZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC VIDEO AMP TRPL DIFF 24LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Applications Driver
Output Type Differential
Number of Circuits 3
-3db Bandwidth 285MHz
SR - Slew Rate 1250 V/μs
Operating Supply Current 47mA
Dual Supply Voltage (±) 4.5 V ~ 5.5 V, ±2.25 V ~ 2.75 V
Mounting SMD
Package 24-WFQFN Exposed Pad, CSP
Manufacturer Package 24-LFCSP-WQ (4x4)
Win Source Part Number 767573-AD8142ACPZ-RL
Popularity Medium
Supply and Demand Status Limited
Family Name AD8142
Introduction Date July 01, 2011
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD8142ACPZ-RL CAD Model

Description

AD8142ACPZ-RL Triple Differential Receiver by Analog Devices Inc.

The AD8142ACPZ-RL from Analog Devices Inc. is a high-performance, triple differential receiver designed to handle high-speed video signals with exceptional precision and fidelity. As a crucial component in advanced video processing applications, this integrated circuit is engineered to provide superior signal integrity, making it an ideal choice for a wide range of video applications, including medical imaging, surveillance systems, and professional broadcasting equipment.

Key Features:

  • High-Speed Performance: The AD8142ACPZ-RL is designed to support high-speed signal processing, ensuring that video signals are transmitted with minimal distortion or loss of quality.
  • Triple Differential Inputs: With three differential inputs, it can handle multiple video channels simultaneously, providing increased flexibility and efficiency in system design.
  • Low Power Consumption: Despite its high-speed capabilities, the device is optimized for low power consumption, making it suitable for energy-conscious applications.
  • Adjustable Gain: The gain of the AD8142ACPZ-RL can be adjusted, allowing for fine-tuning of the signal levels to match specific system requirements.
  • Compact Packaging: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the product is space-efficient and can be easily integrated into space-constrained designs.
  • Robust ESD Protection: The device includes built-in electrostatic discharge (ESD) protection, safeguarding the circuit against damage from static electricity and enhancing its durability and reliability.

Applications:

  • High-Definition Video Receivers
  • Professional Video Switching and Routing Equipment
  • Medical Imaging Systems
  • Surveillance Cameras and Systems
  • Digital Signage and Video Walls

The AD8142ACPZ-RL exemplifies Analog Devices Inc.'s commitment to delivering high-quality, reliable components for the most demanding video applications. Whether you are designing a state-of-the-art video processing system or upgrading existing equipment, the AD8142ACPZ-RL offers the performance and features necessary to achieve outstanding results.

For detailed technical specifications, application notes, and support resources, please refer to the official product datasheet and technical documentation provided by Analog Devices Inc.

You May Also Be Interested in

Texas Instruments
TFT 18 Gamma Buffer + VCOM Driver + Voltage Reference | IC BUFFER+VCOM+VREF 18CH 48TSSOP
Lowest to $7.6208
Texas Instruments
TFT-LCD Quad, 13V RRIO High Output Current | IC OP AMP 13V RRIO QUAD 14-SOIC
Lowest to $4.9112
Analog Devices Inc.
IC VIDEO OPAMP DUAL LP 8-SOIC
Lowest to $18.9180
Intersil
IC AMP VIDEO CFA 100MHZ 8-DIP
Need more? Email Us
Analog Devices Inc.
High Speed, Video Difference Amplifier
Lowest to $25.4234
Texas Instruments
Lowest to $1.2392
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Lowest to $11.5187
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Need more? Email Us
Intersil
IC BUFFER 18CH VCOM DRVR 44-QFN
Lowest to $1.8064

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2762 $50.9334
17+ $5.9702 $101.4934
26+ $5.7836 $150.3736
36+ $5.5971 $201.4956
47+ $5.4105 $254.2935
62+ $4.8508 $300.7496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess