EN
  • EN
  • DE

AD8139ACP-REEL7

Part No AD8139ACP-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC AMP DIFF R-R LN LDIST 8LFCSP / Differential Amplifier 1 Circuit Differential, Rail-to-Rail 8-LFCSP (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Amplifier Type Differential
Number of Circuits 1
Output Type Differential, Rail-to-Rail
Slew Rate 800V/µs
-3db Bandwidth 410 MHz
Current - Input Bias 2.25 µA
Voltage - Input Offset 150 µV
Current - Supply 24.5mA
Current - Output / Channel 100 mA
Voltage - Supply Span (Min) 4.5 V
Voltage - Supply Span (Max) 12 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-WFDFN Exposed Pad, CSP
Supplier Device Package 8-LFCSP (3x3)
Base Product Number AD8139
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 2156-AD8139ACP-REEL7,ANAANAAD8139ACP-REEL7
Standard Package 1,500
Win Source Part Number 1172523-AD8139ACP-REEL7
Ultra Librarian 3D Model Ultra Librarian AD8139ACP-REEL7 CAD Model

Description

AD8139ACP-REEL7 – High-Performance Differential Amplifier from Analog Devices Inc.

The AD8139ACP-REEL7 is a cutting-edge differential amplifier designed and manufactured by Analog Devices Inc., an industry leader in high-performance integrated circuits. This high-speed, low-noise device is part of the AD8139 family and is ideal for a wide range of applications, including communication systems, ADC drivers, and high-speed signal processing.

Key Features:

  • Wide Bandwidth: The AD8139ACP-REEL7 boasts a wide bandwidth of 410 MHz, which makes it suitable for high-frequency applications that require fast settling times and low distortion.
  • Low Noise: With its low noise performance, this differential amplifier ensures signal integrity, making it perfect for sensitive applications such as medical imaging and instrumentation.
  • High Output Current: Capable of delivering a high output current drive, this component is well-suited for driving high-capacitance loads while maintaining dynamic performance.
  • Low Harmonic Distortion: The device offers excellent harmonic distortion characteristics, which is crucial for maintaining signal fidelity in high-performance audio and video systems.
  • Supply Voltage Range: It operates over a wide supply voltage range, accommodating various system requirements and ensuring flexibility in design.

Applications:

  • Data acquisition systems
  • Professional audio and video equipment
  • High-speed ADC/DAC buffer
  • Communications infrastructure
  • Medical imaging systems

The AD8139ACP-REEL7 comes in a compact package and is available in tape and reel format, which is ideal for automated manufacturing processes. Its robust design ensures reliable performance even in challenging environmental conditions. With its superior specifications, the AD8139ACP-REEL7 differential amplifier is an excellent choice for designers looking to enhance the performance and efficiency of their high-speed signal processing systems.

For detailed specifications, application notes, and support documentation, please visit the Analog Devices Inc. website or contact their support team for technical assistance.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9582 $55.7074
16+ $6.5299 $104.4784
24+ $6.3258 $151.8192
33+ $6.1217 $202.0161
43+ $5.9177 $254.4611
57+ $5.3055 $302.4135
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,985 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess