EN
  • EN
  • DE

AD8137YCP-REEL7

Part No AD8137YCP-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low Cost, Low Power 12-Bit Differential ADC Driver / SP Amp DIFF AMP Single R-R O/P ±6V/12V Automotive 8-Pin LFCSP EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Analog Devices Inc.
Win Source Part Number 172089-AD8137YCP-REEL7
Popularity Medium
Supply and Demand Status Limited
Family Name AD8137
Introduction Date May 01, 2004
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD8137YCP-REEL7 CAD Model

Description

AD8137YCP-REEL7 - Low Cost, Low Power Differential ADC Driver from Analog Devices Inc.

The AD8137YCP-REEL7 is a high-performance, low-cost differential ADC (Analog-to-Digital Converter) driver that is designed and manufactured by Analog Devices Inc. This component is specifically engineered to convert single-ended signals to a differential output with exceptional precision and speed. The AD8137YCP-REEL7 is an ideal choice for a wide range of applications, including data acquisition systems, communication systems, and signal processing equipment.

One of the key features of the AD8137YCP-REEL7 is its low power consumption, which makes it suitable for portable and battery-powered devices where power efficiency is critical. Despite its low power usage, the driver does not compromise on performance, offering a high bandwidth and fast settling time, ensuring that it can handle high-speed signals with ease.

The device comes in a compact package, specifically the 8-lead SOIC (Small Outline Integrated Circuit), which is convenient for space-constrained applications. Moreover, the AD8137YCP-REEL7 is available in reel packaging, denoted by the 'REEL7' suffix, which facilitates automated assembly processes and is suitable for high-volume production environments.

Key Specifications:

  • Power Supply: Can operate from single or dual supplies for design flexibility.
  • Low Distortion: Ensures clean signal transmission, which is crucial for high-fidelity applications.
  • High Bandwidth: Provides a wide frequency range to support a variety of high-speed signals.
  • Low Offset Voltage: Minimizes errors in signal conversion, leading to accurate and reliable performance.

The AD8137YCP-REEL7's robust design ensures that it can maintain its performance over a wide temperature range, making it suitable for industrial applications that may be subject to harsh conditions. Its ability to drive ADCs with excellent linearity also makes it a go-to choice for precision measurement systems.

With its combination of low cost, low power, high speed, and precision, the AD8137YCP-REEL7 from Analog Devices Inc. is an excellent choice for designers looking to enhance the performance of their differential signal processing systems without breaking the bank.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.3017 $59.8442
54+ $2.1533 $116.2782
84+ $2.0790 $174.6360
120+ $1.9305 $231.6600
156+ $1.8562 $289.5672
195+ $1.7821 $347.5095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess