EN
  • EN
  • DE

AD8132ARZ

Part No AD8132ARZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description SP Amp DIFF AMP Single ±5.5V/11V Automotive 8-Pin SOIC N Tube / IC OPAMP DIFF 360MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type Differential
Number of Circuits 1
Output Type Differential
Slew Rate 1200 V/μs
-3db Bandwidth 360MHz
Current - Input Bias 3μA
Voltage - Input Offset 1mV
Operating Supply Current 12mA
Channel Output Current 70mA
Supply Voltage - Operating 2.7 V to 11 V, ±1.35 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 088655-AD8132ARZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AD8132
Introduction Date April 01, 2000
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD8132ARZ CAD Model

Description

Product Overview: AD8132ARZ from Analog Devices Inc.

The AD8132ARZ is a high-performance differential amplifier designed by the renowned semiconductor manufacturer, Analog Devices Inc. This amplifier is specifically engineered to process high-speed signals with exceptional fidelity, making it an ideal choice for a wide range of applications, including data acquisition systems, communication infrastructure, and high-speed video processing.

Key Features

  • High-Speed Performance: The AD8132ARZ operates at a high bandwidth, ensuring that it can handle the demands of fast signal processing with minimal distortion.
  • Low Distortion: With its low harmonic distortion, this differential amplifier is capable of maintaining signal integrity, which is crucial for high-precision applications.
  • Low Noise: The device boasts a low noise figure, which minimizes the introduction of unwanted signals into the system, preserving the quality of the original signal.
  • Single-Supply Operation: It is designed to work with a single power supply, simplifying the power supply design and reducing the overall system complexity.
  • High Output Current: The AD8132ARZ can deliver a high output current, making it suitable for driving a variety of loads, including ADCs (Analog-to-Digital Converters) and other high-speed analog components.
  • Wide Temperature Range: It is operational over a broad temperature range, ensuring reliability and performance in diverse environmental conditions.

Applications

The versatility of the AD8132ARZ allows it to be integrated into numerous high-speed signal processing applications. It is particularly well-suited for:

  • Differential signal processing
  • ADC driver circuits
  • Twisted pair cable driving
  • Wireless communication infrastructure
  • High-speed video and imaging systems
  • Test and measurement equipment

Product Specifications

The AD8132ARZ comes in a compact SOIC package, which is easy to integrate into various circuit designs. It has a typical supply voltage of 5 V, but it can operate within a range of 3.0 V to 12.6 V. The package is RoHS compliant, ensuring adherence to the latest environmental standards and regulations.

Conclusion

With its high-speed capabilities, low distortion, and low noise performance, the AD8132ARZ from Analog Devices Inc. stands out as a robust solution for advanced differential signal processing tasks. Its reliability and versatility make it a valuable component for engineers looking to enhance the performance of their high-speed systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6985 $51.2865
22+ $4.6757 $102.8654
34+ $4.5296 $154.0064
46+ $4.3835 $201.6410
59+ $4.2374 $250.0066
79+ $3.7990 $300.1210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,888 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess