EN
  • EN
  • DE

AD8124ACPZ-R7

Part No AD8124ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description IC VIDEO RECEIVER 40LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Function Receiver
Applications Consumer Video
Control Interface Logic
Voltage - Supply 4.5V ~ 5.5V
Mounting Type Surface Mount
Package / Case 40-WFQFN Exposed Pad, CSP
Supplier Device Package 40-LFCSP-WQ (6x6)
Base Product Number AD8124
Standard Package 750 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 909868-AD8124ACPZ-R7
Ultra Librarian 3D Model Ultra Librarian AD8124ACPZ-R7 CAD Model

Description

Product Overview: AD8124ACPZ-R7

The AD8124ACPZ-R7 is a high-performance, triple differential receiver from Analog Devices Inc., designed to equalize and recover signals from twisted pair or coaxial cables. This integrated circuit is part of the company's extensive range of data converters, amplifiers, and linear products, offering a robust solution for high-speed data transmission and communication applications.

Key Features

  • Adjustable Equalization: The device includes adjustable equalization to compensate for the frequency-dependent attenuation of long cables, ensuring signal integrity over extended distances.
  • High Data Rates: Capable of supporting high data rates, the AD8124ACPZ-R7 is ideal for applications requiring fast and reliable data transmission.
  • Integrated Receivers: With three integrated differential receivers, the product can handle multiple data channels simultaneously, making it a versatile component for complex systems.
  • Low Distortion: The AD8124ACPZ-R7 offers low distortion and noise, providing a clean signal for further processing and reducing the likelihood of errors.

Applications

  • KVM (Keyboard, Video, Mouse) Extenders
  • Professional Video Surveillance Systems
  • Video Broadcasting and Distribution
  • High-Resolution Video Signage
  • Automotive Infotainment and Driver Assistance Systems

Product Specifications

The AD8124ACPZ-R7 comes in a compact LFCSP (Lead Frame Chip Scale Package) that is designed for space-constrained applications. It operates over a wide temperature range, making it suitable for industrial environments. The device's part number suffix, 'R7', indicates that it is available in a 7-inch reel, which is convenient for automated manufacturing processes.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD8124ACPZ-R7 is no exception. It is manufactured to meet the highest industry standards, ensuring performance and durability in demanding conditions.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Lowest to $12.6888
NXP / Nexperia
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
Fairchild/ON Semiconductor
Wide-bandwidth Differential Signaling HDMI Switch
Need more? Email Us
Renesas Electronics America
IC VIDEO DIGITIZER 128MQFP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $10.0855
NXP / Nexperia
IC ANALOG COMPANION 100-HTQFP
Lowest to $11.1428
Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890
Renesas Electronics America
IC VIDEO DECODER 48QFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess