EN
  • EN
  • DE

AD812

Part No AD812
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Dual, Current Feedback Low Power Op Amp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1138249-AD812
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Imaging, Video & Vision, Consumer Electronics, Industrial
Ultra Librarian 3D Model Ultra Librarian AD812 CAD Model

Description

Product Overview: AD812 Dual Current Feedback Operational Amplifier

The AD812 from Analog Devices Inc. is a high-performance dual current feedback operational amplifier designed to provide a combination of high bandwidth, fast slew rate, and excellent video specifications. This makes it an ideal choice for a variety of applications, including video and broadcast equipment, active filters, and high-speed amplifiers.

Key Features

  • High Speed: With a -3 dB bandwidth of 120 MHz (G = +2) and a slew rate of 600 V/μs, the AD812 is capable of handling high-speed signal processing tasks with ease.
  • Low Distortion: The device offers low distortion performance, which is crucial for maintaining signal integrity in video and communication systems.
  • Dual Amplifiers: The inclusion of two amplifiers in a single package provides design flexibility and space-saving advantages for complex circuit designs.
  • Wide Supply Range: The AD812 operates from a supply voltage range of ±4.5 V to ±18 V, accommodating a wide array of applications and system requirements.

Applications

  • Professional Video Equipment
  • Broadcast Equipment
  • Cable Drivers
  • Active Filters and Line Drivers
  • High-Speed Amplifiers

Performance Specifications

The AD812 boasts differential gain and phase errors of 0.01% and 0.01° respectively, which are critical parameters for video signal processing. Additionally, it has a low power consumption of 7.5 mA per amplifier, making it suitable for power-sensitive applications.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD812 is no exception. It is built to meet the rigorous standards required by industrial, military, and consumer markets, ensuring dependable performance in a wide range of environmental conditions.

Ordering Information

The AD812 is available in different models to suit various temperature ranges and packaging requirements. For detailed ordering information and to request samples, please visit the Analog Devices Inc. website or contact their sales department.

You May Also Be Interested in

Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1659 $65.3272
18+ $6.7002 $120.6036
27+ $6.4911 $175.2597
37+ $6.2809 $232.3933
48+ $6.0718 $291.4464
64+ $5.4435 $348.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess