EN
  • EN
  • DE

AD8099ARDZ-REEL

Part No AD8099ARDZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 1 CIRCUIT 8SOIC / Ultralow Distortion, High Speed 0.95 nV/Hz Voltage Noise Op Amp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Amplifier Type Voltage Feedback
Number of Circuits 1
Slew Rate 1350V/μs
-3db Bandwidth 510MHz
Current - Input Bias 6μA
Voltage - Input Offset 100μV
Current - Supply 15mA
Current - Output / Channel 178mA
Voltage - Supply, Single/Dual (±) 5V ~ 12V, ±2.5V ~ 6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC Exposed Pad
Supplier Device Package 8-SOIC-EP
Part Number Series AD8099
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809826-AD8099ARDZ-REEL
Ultra Librarian 3D Model Ultra Librarian AD8099ARDZ-REEL CAD Model

Description

The AD8099ARDZ-REEL from Analog Devices Inc. is a cutting-edge, high performance, low distortion voltage feedback amplifier that offers a unique blend of speed, precision, and low noise performance. Designed for use in demanding applications, this amplifier is part of a reel, making it suitable for automated mass production and high-volume projects.

Key Features

  • High Speed: With a bandwidth of 600 MHz and a slew rate of 1600 V/µs, the AD8099ARDZ-REEL is designed to handle high-speed signals with ease, making it ideal for high-frequency applications such as medical imaging, radar systems, and communication infrastructure.
  • Low Distortion: The amplifier boasts outstanding harmonic distortion performance, which ensures signal integrity and clarity, particularly beneficial in precision instrumentation and professional audio equipment.
  • Low Noise: Featuring a low noise density of 2.9 nV/√Hz at 1 kHz, this device minimizes noise in the signal chain, which is critical for applications such as sensitive sensors and data acquisition systems.
  • Flexible Supply Voltage: The AD8099ARDZ-REEL operates over a wide supply voltage range from ±2.5 V to ±6 V, providing designers with flexibility in various circuit configurations.
  • Output Disable Feature: This amplifier includes an output disable feature that allows the output stage to be effectively disconnected from the load, which can be useful for multiplexing applications or power-saving modes.

Applications

This versatile amplifier is suited for a wide range of applications, including:

  • High-speed ADC/DAC buffering
  • Professional audio equipment
  • Active filters and signal conditioning
  • Medical imaging systems
  • Radar and IF/RF amplification
  • Test and measurement equipment

Product Specifications

Parameter Value
Part Number AD8099ARDZ-REEL
Manufacturer Analog Devices Inc.
Bandwidth 600 MHz
Slew Rate 1600 V/µs
Supply Voltage ±2.5 V to ±6 V
Noise Density 2.9 nV/√Hz at 1 kHz

The AD8099ARDZ-REEL is a testament to Analog Devices Inc.'s commitment to providing high-quality, high-performance components that meet the stringent requirements of today's advanced electronic systems.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9853 $55.8824
16+ $6.5432 $104.6912
24+ $6.3222 $151.7328
35+ $5.8800 $205.8000
45+ $5.6590 $254.6550
56+ $5.4379 $304.5224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,890 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess