EN
  • EN
  • DE

AD8073JR

Part No AD8073JR
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC VIDEO AMP TRIPLE 14-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Applications Current Feedback
Number of Circuits 3
-3db Bandwidth 100 MHz
Slew Rate 500V/µs
Current - Supply 3.5 mA
Current - Output / Channel 30 mA
Voltage - Supply, Single/Dual (±) 5V ~ 12V, ±2.5V ~ 6V
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number AD8073
Standard Package 56 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 38988-AD8073JR
Ultra Librarian 3D Model Ultra Librarian AD8073JR CAD Model

Description

Product Overview: AD8073JR by Analog Devices Inc.

The AD8073JR is a high-performance component designed and manufactured by Analog Devices Inc., a leader in the field of high-precision analog, mixed-signal, and digital signal processing integrated circuits. The AD8073JR is a triple video buffer that offers excellent signal fidelity and is tailored for applications requiring multiple video amplifiers with guaranteed matching specifications.

Key Features

  • Triple Video Buffers: The AD8073JR incorporates three independent video buffers, making it ideal for RGB and YUV signal processing in high-end video applications.
  • High-Speed Performance: Designed to handle fast signals with ease, this component provides a bandwidth that is suitable for high-resolution video and high-speed data transmission.
  • Low Power Consumption: Despite its high-speed capabilities, the AD8073JR is engineered to consume minimal power, making it suitable for energy-sensitive applications.
  • Excellent Video Specifications: With its low differential gain and phase error, the AD8073JR ensures high-quality video signal integrity, minimizing distortion and preserving image clarity.
  • Compact Packaging: Available in a small footprint package, the AD8073JR saves valuable board space, which is crucial in densely packed system designs.

Applications

The AD8073JR is versatile and can be used in a variety of applications, including:

  • High-resolution video systems
  • Professional video editing and broadcasting equipment
  • Video signal routing and distribution
  • Medical imaging systems
  • Industrial video processing

Reliability and Quality

Analog Devices Inc. is renowned for its commitment to quality and reliability. The AD8073JR is built to meet stringent industry standards, ensuring long-term performance and stability in demanding environments. Customers can trust in the AD8073JR for consistent operation and superior video processing capabilities.

Ordering Information

The AD8073JR is available for order through Analog Devices Inc. and its authorized distributors. For detailed product specifications, pricing, and ordering information, please refer to the Analog Devices Inc. website or contact their sales representatives.

With its combination of high-speed performance, low power consumption, and compact design, the AD8073JR from Analog Devices Inc. stands out as an exceptional choice for designers seeking a reliable triple video buffer solution.

You May Also Be Interested in

Texas Instruments
TFT 18 Gamma Buffer + VCOM Driver + Voltage Reference | IC BUFFER+VCOM+VREF 18CH 48TSSOP
Lowest to $7.6208
Texas Instruments
Lowest to $4.5864
Texas Instruments
TFT-LCD Quad, 13V RRIO High Output Current | IC OP AMP 13V RRIO QUAD 14-SOIC
Lowest to $4.9112
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Need more? Email Us
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Intersil
IC VIDEO DRIVER 8MHZ R-R SC70-6
Lowest to $10.8246
Intersil
Need more? Email Us
Intersil
IC BUFFER VIDEO 480MHZ SOT23-6
Need more? Email Us
Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.6588

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3174 $60.4436
33+ $3.5424 $116.8992
51+ $3.4327 $175.0677
70+ $3.3218 $232.5260
90+ $3.2109 $288.9810
121+ $2.8783 $348.2743
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess