EN
  • EN
  • DE

AD8066AR

Part No AD8066AR
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC VOLTAGE FEEDBACK 2 CIRC 8SOIC / Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Series FastFET™
Package Tube
Product Status Obsolete
Amplifier Type Voltage Feedback
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 180V/µs
-3db Bandwidth 155 MHz
Current - Input Bias 3 pA
Voltage - Input Offset 400 µV
Current - Supply 6.6mA (x2 Channels)
Current - Output / Channel 30 mA
Voltage - Supply Span (Min) 5 V
Voltage - Supply Span (Max) 24 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AD8066
Standard Package 98 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 38976-AD8066AR
Ultra Librarian 3D Model Ultra Librarian AD8066AR CAD Model

Description

The AD8066AR is a high-performance, dual operational amplifier (op-amp) brought to you by Analog Devices Inc., a leader in precision high-performance integrated circuits. This op-amp is designed for a wide range of applications, including professional audio equipment, test and measurement systems, and active filters, thanks to its exceptional signal accuracy and high output drive capability.

Featuring a wide bandwidth of 145 MHz and a fast slew rate of 200 V/µs, the AD8066AR is capable of handling high-speed signals with ease. Its low distortion and noise specifications make it an excellent choice for applications requiring the highest signal fidelity and resolution. The device operates over a wide supply voltage range of 5 V to 24 V, providing designers with flexibility in various circuit configurations.

The AD8066AR's FET inputs ensure low input bias currents, which is critical for high-impedance sensor interfaces and precision integrators. The op-amp also boasts a high open-loop gain, which is essential for maintaining accuracy in closed-loop configurations. With its high output drive capability, the AD8066AR can deliver signals to challenging loads while maintaining linearity and dynamic range.

Packaged in a compact SOIC-8 package, the AD8066AR is designed to save space on your printed circuit boards while delivering robust performance. Its operational temperature range of -40°C to +125°C ensures reliable operation in a wide range of environmental conditions.

In summary, the AD8066AR from Analog Devices Inc. is a versatile and powerful dual operational amplifier that offers exceptional performance for demanding applications. Whether you are designing a high-fidelity audio system or a precision control circuit, the AD8066AR provides the quality and reliability that professionals expect from Analog Devices Inc.

Key Features:

  • Wide Bandwidth: 145 MHz
  • Fast Slew Rate: 200 V/µs
  • Low Distortion and Noise
  • Wide Supply Voltage Range: 5 V to 24 V
  • FET Inputs for Low Input Bias Currents
  • High Output Drive Capability
  • Operational Temperature Range: -40°C to +125°C
  • Compact SOIC-8 Package

You May Also Be Interested in

Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4679 $60.1469
26+ $4.4865 $116.6490
40+ $4.3464 $173.8560
55+ $4.2062 $231.3410
72+ $4.0660 $292.7520
96+ $3.6453 $349.9488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,588 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess