EN
  • EN
  • DE

AD8065ART-REEL7

Part No AD8065ART-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 145MHZ RRO SOT23-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type Voltage Feedback
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 180 V/μs
-3db Bandwidth 145MHz
Current - Input Bias 3pA
Voltage - Input Offset 400μV
Operating Supply Current 6.6mA
Channel Output Current 30mA
Supply Voltage - Operating 5 V to 24 V, ±2.5 V to 12 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 38971-AD8065ART-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8065ART-REEL7 CAD Model

Description

Product Overview: AD8065ART-REEL7

The AD8065ART-REEL7 is a high-performance, fast FET input voltage feedback amplifier from Analog Devices Inc. This precision electronic component is designed to offer a blend of speed, precision, and low noise performance, making it an ideal choice for a wide array of applications including ADC drivers, communication systems, filters, and many other high-speed signal processing tasks.

Key Features

  • Wide Bandwidth: The AD8065ART-REEL7 boasts a wide bandwidth of 145 MHz at a gain of +1, ensuring high-speed performance for demanding applications.
  • Fast Slew Rate: With a slew rate of 200 V/µs, this amplifier can handle rapid changes in input signals without significant distortion, providing precise output transitions.
  • Low Noise: The device maintains a low noise density of 6.6 nV/√Hz, making it suitable for applications where signal integrity is crucial.
  • Single-Supply Operation: It operates on a single supply voltage ranging from 5 V to 24 V, or dual supplies of ±2.5 V to ±12 V, providing flexibility in power supply design.
  • Low Input Bias Current: The amplifier features a low input bias current of 2 pA, minimizing errors in high impedance applications.
  • Output Swing: The device offers a rail-to-rail output swing, providing the maximum dynamic range.

Package and Quality

The AD8065ART-REEL7 comes in a compact SOT-23 package, which is suitable for space-constrained applications. The REEL7 suffix indicates that this product is provided in a 7-inch reel packaging, facilitating efficient handling and manufacturing processes. Analog Devices Inc. ensures high-quality standards, and this product is designed to meet rigorous industrial performance criteria.

Applications

  • Active Filters: Its high-speed characteristics make it suitable for various filter designs, including low-pass, high-pass, and band-pass filters.
  • ADC/DAC Buffer: The AD8065ART-REEL7 can act as a buffer for analog-to-digital or digital-to-analog converters, providing stable drive capability.
  • Signal Conditioning: With its low distortion and noise, it's ideal for conditioning signals in measurement and instrumentation systems.
  • Audio and Video Processing: Its fast response and high fidelity make it suitable for professional audio and high-definition video processing applications.

Overall, the AD8065ART-REEL7 from Analog Devices Inc. is a versatile and reliable choice for engineers and designers looking for a high-performance amplifier that delivers speed, accuracy, and low noise in a compact package.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5428 $53.1420
31+ $3.3143 $102.7433
47+ $3.2000 $150.4000
68+ $2.9714 $202.0552
88+ $2.8571 $251.4248
110+ $2.7429 $301.7190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,720 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess