EN
  • EN
  • DE

S-8120AMP-DSC-T2

Part No S-8120AMP-DSC-T2
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Win Source Part Number 187003-S-8120AMP-DSC-T2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8120AMP-DSC-T2 CAD Model

Description

The S-8120AMP-DSC-T2 is a positive voltage regulator IC manufactured by SII Semiconductor Corporation. It's engineered to deliver a stable and regulated voltage output, making it suitable for various electronic applications requiring a reliable power source. Key features include low current consumption and overcurrent protection.

Applications

  • Portable Electronics: Used in smartphones, tablets, and digital cameras for voltage regulation.
  • Wearable Devices: Found in smartwatches, fitness trackers, and other wearable technology.
  • IoT Devices: Integrated into wireless sensors, smart home devices, and other IoT applications.
  • Power Management Systems: Utilized in voltage regulation circuits for microcontrollers and other ICs.
  • Battery-Powered Equipment: Suitable for portable medical devices and other battery-operated systems.

Features

  • Low Dropout Voltage: Provides stable output even with low input voltage differential.
  • High Output Voltage Accuracy: Ensures precise voltage regulation for sensitive electronic components.
  • Low Quiescent Current: Minimizes power consumption during standby mode, extending battery life.
  • Overcurrent Protection: Protects the device and connected components from damage due to excessive current.
  • Thermal Shutdown Protection: Shuts down the regulator in case of overheating, preventing damage.
  • Small Package Size: Enables compact and space-saving designs in various applications.

Benefits

  • Extended Battery Life: Low quiescent current and high efficiency contribute to longer battery operation.
  • Reliable Power Supply: Stable output voltage ensures consistent performance of connected devices.
  • Enhanced System Protection: Overcurrent and thermal shutdown features prevent device failure.
  • Simplified Circuit Design: Easy integration into existing circuits for voltage regulation needs.
  • Compact Solution: Small package size allows for integration into space-constrained applications.

Additional Details

The S-8120AMP-DSC-T2 operates within a specific input voltage range to provide a stable, fixed output voltage. This depends on the specific model configuration. It includes protection mechanisms such as overcurrent and thermal shutdown to safeguard the regulator and downstream components. The low dropout voltage (LDO) characteristic allows it to maintain a regulated output even when the input voltage is close to the output level. The regulator is typically available in surface-mount packages, making it suitable for automated assembly processes. It also complies with RoHS standards for environmental protection.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess