EN
  • EN
  • DE

AD8062ARMZ-R7

Part No AD8062ARMZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Dual GP R-R O/P 8V 8-Pin MSOP T/R / IC OPAMP VFB 320MHZ RRO 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 650 V/μs
-3db Bandwidth 320MHz
Current - Input Bias 3.5μA
Voltage - Input Offset 1mV
Operating Supply Current 6.8mA
Channel Output Current 50mA
Supply Voltage - Operating 2.7 V to 8 V, ±1.35 V to 4 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 008336-AD8062ARMZ-R7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AD8062
Introduction Date November 01, 1999
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD8062ARMZ-R7 CAD Model

Description

Product Overview: AD8062ARMZ-R7

The AD8062ARMZ-R7 is a high-performance, low-power, rail-to-rail output operational amplifier from Analog Devices Inc., a leading manufacturer in the semiconductor industry. This op-amp is part of their renowned AD8062 series, which is designed to offer designers a blend of speed, precision, and low power consumption, making it suitable for a wide range of applications.

Key Features

  • Rail-to-Rail Output: The AD8062ARMZ-R7 can swing its output voltage to either rail, providing maximum dynamic range. This makes it ideal for single-supply operations as well as for applications that require a large output swing.
  • Speed and Performance: With a high slew rate and bandwidth, this operational amplifier is capable of handling fast signal changes, making it suitable for video electronics, A/D drivers, and high-speed signal processing.
  • Low Power Consumption: Despite its high-speed capabilities, the AD8062ARMZ-R7 is designed to operate with low power consumption, which is critical for portable and battery-powered devices.
  • Single or Dual Supply Operation: It can operate from a single +3 V to +12 V supply or dual ±1.5 V to ±6 V supplies, providing flexibility in various circuit designs.
  • Compact Packaging: The device is available in a compact MSOP-8 (Mini Small Outline Package) that is suitable for space-constrained applications.

Applications

The AD8062ARMZ-R7 is versatile and can be used in various applications that require high-speed and precision. Some of its typical applications include:

  • Active filters
  • ADC/DAC buffers
  • Audio and video processing
  • Signal conditioning
  • Test and measurement equipment
  • Medical devices

Its robust design ensures reliable performance in demanding environments, while its ease of use makes it a favorite among engineers and designers for both prototyping and production runs.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD8062ARMZ-R7 is no exception. It is built to meet high standards, ensuring stability and longevity in your electronic designs. Whether you're working on a simple hobbyist project or a complex industrial system, this operational amplifier is an excellent choice for a reliable and high-performing component.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0100 $51.1700
41+ $2.4697 $101.2577
63+ $2.3926 $150.7338
87+ $2.3154 $201.4398
112+ $2.2382 $250.6784
150+ $2.0067 $301.0050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,057 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess