The AD8061AR-EBZ is a high-performance, single voltage feedback rail-to-rail amplifier from Analog Devices Inc., designed to deliver a balance of speed, precision, and low power. This amplifier is ideal for a wide range of applications, including battery-powered devices, ATE equipment, video and communications systems, and many other high-speed signal processing applications.
Key Features
- High Speed: The AD8061AR-EBZ boasts a fast settling time and high slew rate, ensuring rapid response in dynamic systems.
- Wide Bandwidth: With a wide bandwidth, this amplifier is suitable for processing high-frequency signals with minimal distortion.
- Low Power Consumption: It is designed for efficient operation, making it a prime choice for battery-operated and portable applications.
- Rail-to-Rail Output: The device can swing its output voltage to either rail, providing maximum dynamic range, especially in low voltage applications.
Applications
The versatility of the AD8061AR-EBZ allows it to be used in various applications such as:
- Portable and battery-powered equipment
- Automated Test Equipment (ATE)
- Video amplifiers
- ADC/DAC buffers
- Audio and signal processing
Technical Specifications
| Parameter |
Value |
| Number of Channels |
1 |
| Supply Voltage |
±2.7 V to ±6 V |
| Input Offset Voltage |
2.5 mV max |
| Operating Temperature Range |
-40°C to +85°C |
| Package |
SOIC-8 |
Ordering Information
The AD8061AR-EBZ can be ordered directly from Analog Devices Inc. or through authorized distributors. For detailed ordering information and options, please refer to the official product datasheet or contact sales support.