Product Overview: AD8058ARM-REEL7 by Analog Devices Inc.
The AD8058ARM-REEL7 is a high-performance, dual voltage feedback amplifier designed by Analog Devices Inc. to cater to a wide array of applications requiring a balance between cost and speed. This amplifier is a part of the AD8058 series and is known for its exceptional speed-to-cost ratio, making it an ideal choice for high-volume applications where both performance and budget are of concern.
Key Features
- Voltage Supply: Operates on a supply voltage range of 5 V to 10 V, providing designers with flexibility in various circuit configurations.
- Bandwidth and Slew Rate: Features a -3db bandwidth of 325 MHz and a slew rate of 230 V/μs, ensuring fast and accurate signal amplification.
- Output Current: Capable of delivering an output current of 65 mA, suitable for driving a wide range of loads.
- Low Distortion: Offers a low harmonic distortion, making it a perfect choice for applications that require high fidelity and precision.
- Package: Comes in an MSOP-8 (Mini Small Outline Package) which is compact and suitable for space-constrained applications.
Applications
The AD8058ARM-REEL7 is versatile and can be used in various applications, including:
- Active filters
- Video electronics
- Cable drivers
- ADC drivers
- Communication systems
- Test and measurement equipment
Quality and Reliability
Analog Devices Inc. is known for its commitment to quality and reliability. The AD8058ARM-REEL7 is manufactured using advanced techniques to ensure high performance and stability over its operational lifespan. It comes in a reel packaging format, which facilitates efficient handling and placement during the manufacturing process, making it an excellent choice for mass production environments.
Ordering Information
The product is available in a tape and reel format under the part number AD8058ARM-REEL7, which is suitable for automated assembly processes. For detailed specifications, technical documentation, and ordering information, customers are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative.