EN
  • EN
  • DE

AD8055ARZ-REEL

Part No AD8055ARZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low Cost, 300 MHz Voltage Feedback Amplifiers | IC OPAMP VFB 1 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Amplifier Type Voltage Feedback
Slew Rate 1400V/μs
-3db Bandwidth 300MHz
Current - Input Bias 400nA
Voltage - Input Offset 3mV
Supply Current 5.4mA
Current - Output / Channel 60mA
Supply Voltage , Single/Dual (±) 8V ~ 12V, ±4V ~ 6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number AD8055
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1138195-AD8055ARZ-REEL
Manufacturer Homepage www.analog.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8055ARZ-REEL CAD Model

Description

Product Overview: AD8055ARZ-REEL from Analog Devices Inc.

The AD8055ARZ-REEL is a high-performance voltage feedback amplifier from the esteemed manufacturer Analog Devices Inc., known for their precision engineering in the field of analog and mixed-signal processing. This particular component is part of a product family that has been optimized for high-speed, low-distortion applications, making it an ideal choice for a variety of demanding signal processing tasks.

Key Features

  • High Speed: With a bandwidth of 300 MHz, the AD8055ARZ-REEL is capable of handling high-speed signals, ensuring minimal lag in signal processing applications.
  • Low Distortion: The device boasts a low harmonic distortion, which is critical for maintaining signal integrity in audio, video, and communication systems.
  • Single Supply Operation: It can operate on a single supply voltage ranging from 3 V to 12 V, providing flexibility in various circuit designs and simplifying power supply requirements.
  • Output Current: The output current of this amplifier is typically 50 mA, which is suitable for driving a range of loads.
  • Power Consumption: The AD8055ARZ-REEL is designed for low power consumption, with a typical quiescent current of 6.4 mA, making it an energy-efficient choice for portable and battery-powered applications.

Applications

The AD8055ARZ-REEL is versatile and can be used in a variety of applications, including:

  • Video and broadcast equipment
  • Communication systems
  • Test and measurement instruments
  • Imaging systems and scanners
  • Active filters and amplifiers

Product Packaging

This specific model, the AD8055ARZ-REEL, is supplied in a reel packaging format, which is ideal for automated manufacturing processes. The component itself is housed in an 8-lead SOIC (Small Outline Integrated Circuit) package, ensuring a compact footprint for space-constrained applications.

Quality and Reliability

Analog Devices Inc. is renowned for their commitment to quality and the AD8055ARZ-REEL is no exception. Each component is designed to meet high standards of reliability and performance, backed by rigorous testing and quality control procedures.

Whether you are designing a professional-grade video system or a high-speed data acquisition platform, the AD8055ARZ-REEL offers the precision and speed that modern electronics demand.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4162 $52.9944
28+ $3.6235 $101.4580
43+ $3.5103 $150.9429
59+ $3.3970 $200.4230
77+ $3.2838 $252.8526
102+ $2.9441 $300.2982
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,770 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess