EN
  • EN
  • DE

AD8045ARDZ-REEL7

Part No AD8045ARDZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 1GHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 1
Slew Rate 1350 V/μs
-3db Bandwidth 1GHz
Current - Input Bias 2μA
Voltage - Input Offset 200μV
Operating Supply Current 16mA
Channel Output Current 70mA
Supply Voltage - Operating 3.3 V to 12 V, ±1.65 V to 6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC-EP
Win Source Part Number 144481-AD8045ARDZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8045ARDZ-REEL7 CAD Model

Description

AD8045ARDZ-REEL7 - High Performance, 1 GHz Voltage Feedback Amplifier by Analog Devices Inc.

The AD8045ARDZ-REEL7 by Analog Devices is a cutting-edge voltage feedback amplifier that delivers exceptional performance with its 1 GHz bandwidth. Designed for high-speed signal processing applications, this amplifier is a perfect fit for those in need of fast settling times, high output current, and low distortion.

Key Features:

  • High Bandwidth: With a 1 GHz bandwidth, the AD8045ARDZ-REEL7 is capable of handling high-frequency signals, making it suitable for a wide range of applications, including medical imaging, radar systems, and communication infrastructure.
  • Fast Settling Time: The device boasts a settling time of 10 ns to 0.1%, ensuring quick response times in high-speed data acquisition systems and digital-to-analog converters (DACs).
  • High Output Current: It can deliver an output current of up to 135 mA, which is ideal for driving large capacitive loads or multiple devices in parallel.
  • Low Harmonic Distortion: The AD8045ARDZ-REEL7 maintains low harmonic distortion levels, preserving signal integrity and quality in high-performance systems.
  • Single Supply Operation: This amplifier can operate from a single supply voltage ranging from 3.3 V to 12 V, adding to its versatility in different circuit configurations.
  • Thermal Overload Protection: The device includes a thermal overload protection feature, which helps to prevent damage from overheating.

Applications:

  • High-speed ADC/DAC
  • IF/RF signal processing
  • Active filters
  • Medical imaging systems
  • Professional cameras
  • Radar and satellite systems

The AD8045ARDZ-REEL7 comes in a compact package and is part of a reel, making it convenient for automated manufacturing processes. With its robust feature set, this amplifier from Analog Devices Inc. is an excellent choice for engineers looking for high-speed, high-performance amplification solutions.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8010 $52.8110
23+ $4.4971 $103.4333
35+ $4.3452 $152.0820
50+ $4.0413 $202.0650
65+ $3.8894 $252.8110
81+ $3.7375 $302.7375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,470 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess