EN
  • EN
  • DE

AD8040-C

Part No AD8040-C
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043138-AD8040-C
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD8040-C CAD Model

Description

Introducing the AD8040-C: A High-Performance Operational Amplifier

The AD8040-C is a cutting-edge operational amplifier from the renowned manufacturer Analog Devices Inc. This component is engineered to deliver high-speed performance and is ideal for a wide range of applications, including telecommunications, test equipment, and professional audio systems. With its exceptional features, the AD8040-C stands out as a top choice for designers looking for precision and reliability in their circuit designs.

Key Features of the AD8040-C

  • High-Speed Operation: The AD8040-C is designed to operate at high frequencies, making it suitable for fast signal processing applications.
  • Low Distortion: It offers low harmonic distortion, which is critical for maintaining signal integrity, especially in high-fidelity audio and instrumentation applications.
  • Low Noise: With its low noise performance, the AD8040-C ensures a clean signal path, which is essential for precision measurement and communication systems.
  • Single-Supply Operation: This op-amp can operate from a single supply voltage, simplifying power supply design and saving space on the PCB.
  • Rail-to-Rail Output: The rail-to-rail output stage allows for maximum dynamic range, making it highly effective in battery-powered and portable devices.

Applications

The versatile nature of the AD8040-C makes it suitable for a diverse array of applications. Some of the common uses include:

  • Active filters and data acquisition systems
  • ADC/DAC buffer amplifiers
  • Audio and video signal processing
  • Communication infrastructure and high-speed modems
  • Medical devices and diagnostic equipment

Technical Specifications

The AD8040-C boasts impressive technical specifications that demonstrate its performance capabilities:

  • Supply Voltage: Specified for both single-supply and dual-supply operations
  • Bandwidth: Wide bandwidth to accommodate high-speed signals
  • Slew Rate: Fast slew rate for rapid signal transitions
  • Input Offset Voltage: Minimized for enhanced accuracy
  • Operating Temperature Range: Designed to perform over a broad range of temperatures

With the AD8040-C, Analog Devices Inc. continues to push the boundaries of operational amplifier performance, providing designers with a robust and versatile component that can tackle the most demanding of applications.

You May Also Be Interested in

CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
CJT Connectors
Lowest to $0.0112
Toko America Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
TE Connectivity
Need more? Email Us
ADI Electronics
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess