EN
  • EN
  • DE

AD8036SQ/883B

Part No AD8036SQ/883B
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1021453-AD8036SQ/883B
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD8036SQ/883B CAD Model

Description

Product Overview: AD8036SQ/883B

The AD8036SQ/883B is a high-performance, voltage feedback clamp amplifier designed by Analog Devices Inc. This component is particularly well-suited for a wide range of applications, including video and communications systems, where precise signal conditioning is required. With its unique clamping feature, the AD8036SQ/883B allows designers to set the output voltage levels to prevent the amplifier from exceeding specific voltage limits, thereby protecting subsequent stages of the signal processing chain.

Key Features

  • Clamp Function: The integrated clamp function enables the user to specify both positive and negative output voltage limits, which is essential for protecting analog-to-digital converters (ADCs) and other sensitive components from over-voltage conditions.
  • High Speed: With a bandwidth of 240 MHz and a slew rate of 1000 V/μs, this amplifier can handle fast signals and high-frequency applications with ease.
  • Low Distortion: The AD8036SQ/883B offers low harmonic distortion, making it an excellent choice for high-fidelity audio and video processing tasks.
  • Wide Supply Range: It operates with a supply voltage range from ±3.0 V to ±6.0 V, providing flexibility in various system designs.

Applications

The AD8036SQ/883B is versatile and can be used in multiple applications such as:

  • Professional video equipment
  • ADC input drivers
  • Communications equipment
  • Test equipment
  • Imaging systems

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD8036SQ/883B is no exception. This product is offered in a hermetic package, making it suitable for military and aerospace applications that require robust performance under harsh environmental conditions. The device is also part of Analog Devices' military-grade product line, ensuring compliance with stringent standards for performance and durability.

Overall, the AD8036SQ/883B clamp amplifier from Analog Devices Inc. is a reliable and precise solution for systems that require high-speed, low-distortion signal processing with the added benefit of adjustable output clamping. Its robust design and versatile application range make it an ideal choice for engineers looking to enhance their signal processing capabilities in both commercial and military-grade systems.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
Lowest to $0.0137
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
CJT Connectors
Lowest to $0.0863
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1190
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1099

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess