EN
  • EN
  • DE

AD8036ARZ-REEL7

Part No AD8036ARZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 1 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Amplifier Type Voltage Feedback
Slew Rate 1200V/μs
-3db Bandwidth 240MHz
Current - Input Bias 4μA
Voltage - Input Offset 2mV
Supply Current 20.5mA
Current - Output / Channel 70mA
Supply Voltage , Single/Dual (±) ±3V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number AD8036
Manufacturer Pack Quantity 750
MSL Level 1 (Unlimited)
Win Source Part Number 713341-AD8036ARZ-REEL7
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8036ARZ-REEL7 CAD Model

Description

Analog Devices Inc. AD8036ARZ-REEL7 Product Overview

The AD8036ARZ-REEL7 is a high-performance voltage feedback amplifier that comes from the renowned manufacturer Analog Devices Inc. This component is part of their precision amplifier lineup, specifically designed to deliver exceptional accuracy and speed for a wide range of applications. The AD8036ARZ-REEL7 is available in a compact SOP-8 package and is supplied on a 7-inch reel, making it suitable for automated assembly processes.

One of the standout features of the AD8036ARZ-REEL7 is its clamp function. This unique feature allows designers to set the output voltage range to a predefined window, ensuring that the output does not exceed specific voltage levels. This is particularly useful in applications where signal overdrive can cause system errors or damage sensitive components downstream.

The amplifier boasts a wide bandwidth of 160 MHz and a fast slew rate of 250 V/µs, which enables it to handle high-speed signals with minimal distortion. This makes it an excellent choice for video processing, A/D driver amplifiers, and high-speed signal conditioning circuits. With a low distortion of -80 dBc at 20 MHz, the AD8036ARZ-REEL7 ensures a clean and accurate signal reproduction, which is critical in high-fidelity applications.

Furthermore, the low input bias current of 6 µA and low offset voltage of 1.5 mV max contribute to its high precision, making it suitable for sensitive measurement and control systems. The amplifier operates over a wide supply voltage range from ±2.5 V to ±6 V, providing flexibility in various power environments.

In addition to its technical merits, the AD8036ARZ-REEL7 is designed with reliability in mind. Analog Devices Inc.'s commitment to quality ensures that each component meets stringent performance standards. Whether used in industrial, medical, communication, or consumer electronics, the AD8036ARZ-REEL7 is engineered to deliver consistent, dependable results in the most demanding situations.

Overall, the AD8036ARZ-REEL7 is a versatile and reliable choice for engineers looking to incorporate a high-speed amplifier with clamp functionality into their designs. Its combination of performance, precision, and Analog Devices Inc.'s reputation for quality makes it an excellent selection for a broad array of applications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess