EN
  • EN
  • DE

AD8034ARTZ-REEL7

Part No AD8034ARTZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Dual GP R-R O/P ±12V/24V 8-Pin SOT-23 T/R / IC OPAMP VFB 80MHZ RRO SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 80 V/μs
-3db Bandwidth 80MHz
Current - Input Bias 1.5pA
Voltage - Input Offset 1mV
Operating Supply Current 3.3mA
Channel Output Current 60mA
Supply Voltage - Operating 5 V to 24 V, ±2.5 V to 12 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-8
Win Source Part Number 008319-AD8034ARTZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AD8034
Introduction Date August 16, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD8034ARTZ-REEL7 CAD Model

Description

Product Overview: AD8034ARTZ-REEL7

The AD8034ARTZ-REEL7 is a high-performance, dual voltage feedback amplifier from Analog Devices Inc., renowned for its precision electronic components. This particular model comes in a compact SOT-23-8 package and is part of the REEL7 tape and reel packaging, making it suitable for automated assembly processes.

Key Features

  • Fast Settling Time: The AD8034 provides a rapid settling time, making it ideal for applications requiring quick response times, such as data acquisition systems and ADC drivers.
  • Wide Bandwidth: With a bandwidth of 80 MHz, this amplifier is capable of handling high-speed signals, which is critical for video electronics, test equipment, and communication systems.
  • Low Power Consumption: It operates with a low supply current, which is a significant advantage in portable and battery-powered applications where power efficiency is crucial.
  • Single or Dual Supply Operation: The AD8034 can operate from a single supply of +3 V to +12 V or dual supplies of ±1.5 V to ±6 V, providing flexibility in various circuit configurations.
  • Rail-to-Rail Output: The rail-to-rail output stage allows for a wider dynamic range, ensuring maximum signal amplitude even with low supply voltages.

Applications

The AD8034ARTZ-REEL7 is versatile and can be used in a variety of applications including:

  • Active filters
  • ADC buffer amplifiers
  • Video electronics
  • Test and measurement equipment
  • Portable and battery-operated devices

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products. The AD8034ARTZ-REEL7 is built to meet stringent industry standards, ensuring reliability and performance in even the most demanding environments.

Conclusion

For engineers and designers looking for a dual operational amplifier with a balance of speed, power efficiency, and flexibility, the AD8034ARTZ-REEL7 from Analog Devices Inc. is an excellent choice. Whether it's for professional-grade equipment or sophisticated hobbyist projects, this component offers the precision and durability expected from a leading semiconductor manufacturer.

You May Also Be Interested in

Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8127 $54.5016
18+ $5.5899 $100.6182
28+ $5.4152 $151.6256
39+ $5.2405 $204.3795
50+ $5.0659 $253.2950
67+ $4.5418 $304.3006
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,610 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess