EN
  • EN
  • DE

AD8033ARZ-REEL

Part No AD8033ARZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 1 CIRCUIT 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Manufacturer Analog Devices Inc.
Series FastFET™
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name AD8033
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number AD8033ARZ-REELCT, AD8033ARZ-REEL-ND, AD8033ARZ-REELDKR, AD8033ARZ-REELTR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909859-AD8033ARZ-REEL
Ultra Librarian 3D Model Ultra Librarian AD8033ARZ-REEL CAD Model

Description

Product Overview: AD8033ARZ-REEL

The AD8033ARZ-REEL is a high-performance, single-supply, FET input amplifier designed by Analog Devices Inc., a leader in high-performance semiconductors. This amplifier is part of their precision operational amplifiers range and is well-suited for applications requiring high speed and low power consumption.

Key Features

  • Wide Bandwidth: The AD8033 offers a bandwidth of 80 MHz, making it ideal for video processing, A/D buffer, and high-speed filtering applications.
  • Low Power: With a supply current of just 3.0 mA per amplifier, this device is optimized for low power consumption without compromising on performance.
  • Single-Supply Operation: It operates on a single supply voltage in the range of +3 V to +12 V, providing flexibility in various circuit designs.
  • High Output Drive: The AD8033 can drive up to 45 mA of load current, which is suitable for driving capacitive loads.
  • Fast Settling Time: It features a fast settling time of 22 ns to 0.1%, critical for high-speed data acquisition systems.
  • Low Distortion: Its low distortion characteristics (-80 dBc @ 1 MHz) make it an excellent choice for audio and instrumentation applications.

Applications

The AD8033ARZ-REEL is versatile and can be used in various applications, including:

  • Portable and battery-powered equipment
  • ADC/DAC buffers
  • Audio and video signal processing
  • Active filters
  • Test and measurement equipment

Packaging and Quality

This particular model, the AD8033ARZ-REEL, is supplied in a compact SOIC-8 package and is available on a 7-inch reel, making it suitable for automated assembly processes. Analog Devices Inc. ensures high standards of quality and reliability, making the AD8033ARZ-REEL a reliable choice for both commercial and industrial applications.

With its combination of features, the AD8033ARZ-REEL from Analog Devices Inc. offers a balance of speed, power efficiency, and performance, making it a valuable component for designers looking to optimize their high-speed signal processing systems.

You May Also Be Interested in

Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4030 $51.2240
20+ $5.2538 $105.0760
30+ $5.0896 $152.6880
41+ $4.9254 $201.9414
53+ $4.7612 $252.3436
71+ $4.2687 $303.0777
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,450 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess