Analog Devices Inc. AD8031ARTZ-REEL7 Overview
The AD8031ARTZ-REEL7 is a high-performance, single-supply voltage feedback amplifier from Analog Devices Inc., designed to offer a blend of speed, precision, and low power consumption. This makes it an ideal choice for a wide range of applications, including battery-powered devices, portable medical instruments, and other power-sensitive systems.
With its low power consumption of just 800 µA per amplifier, the AD8031ARTZ-REEL7 maintains excellent performance characteristics. The device boasts a bandwidth of 80 MHz and a slew rate of 80 V/µs, ensuring that it can handle high-speed signals with ease. Additionally, the amplifier is capable of operating from a single +3 V supply to +12 V, or dual supplies of ±1.5 V to ±6 V, providing flexibility in various circuit designs.
The AD8031ARTZ-REEL7 comes in a compact SOT-23 package, making it suitable for space-constrained applications. The "REEL7" designation indicates that this component is provided in a tape and reel packaging, which is commonly used for automated manufacturing processes, ensuring efficient handling and placement during the assembly of electronic devices.
Key Features:
- Low power consumption: 800 µA per amplifier
- Wide bandwidth: 80 MHz
- Fast slew rate: 80 V/µs
- Single-supply operation: +3 V to +12 V
- Dual-supply operation: ±1.5 V to ±6 V
- Output swings to within 25 mV of either rail
- Input voltage range extends 200 mV below ground
- No phase reversal with inputs 10 V beyond supplies
- Compact SOT-23 package
Applications for the AD8031ARTZ-REEL7 are diverse, ranging from sensor interfaces, A/D driver amplifiers, active filters, to portable communication devices. Its ability to operate with low voltage supplies while providing high-speed performance makes it a versatile component for designing modern electronic systems that require both efficiency and speed.
Overall, the AD8031ARTZ-REEL7 from Analog Devices Inc. is a testament to the company's commitment to providing innovative, high-performance integrated circuits that meet the evolving needs of the electronics industry.