EN
  • EN
  • DE

AD8030ARJ-REEL

Part No AD8030ARJ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low Power, High Speed Rail-to-Rail Input/Output Amplifier / Op Amp Dual High Speed Amplifier R-R I/O ±6V/12V 8-Pin SOT-23 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Analog Devices Inc.
Win Source Part Number 172005-AD8030ARJ-REEL
Popularity Medium
Supply and Demand Status Limited
Family Name AD8030
Introduction Date April 23, 2003
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD8030ARJ-REEL CAD Model

Description

AD8030ARJ-REEL Low Power, High Speed Rail-to-Rail Input/Output Amplifier

The AD8030ARJ-REEL is a high-performance, low-power operational amplifier from Analog Devices Inc., designed to cater to a wide array of applications requiring a balance between speed and power efficiency. This amplifier is part of a family that operates at a supply voltage range of 2.7 V to 5 V, making it an ideal choice for battery-powered devices and portable applications.

With its rail-to-rail input and output capability, the AD8030ARJ-REEL provides excellent versatility, allowing for a wide dynamic range which is especially useful in single-supply operations. This feature ensures that the amplifier can output voltage levels very close to the supply rails, maximizing the signal amplitude without the need for additional power supply voltages.

The device boasts a high slew rate and a bandwidth of 80 MHz at a gain of +1, which facilitates fast and accurate signal processing, making it suitable for applications such as ADC drivers, communication systems, and video electronics. Its low distortion and noise characteristics are essential for high-fidelity audio and instrumentation applications, where maintaining signal integrity is crucial.

One of the key advantages of the AD8030ARJ-REEL is its power-saving design. With a quiescent current of just 3.0 mA per amplifier, it is a perfect solution for power-sensitive designs without compromising on speed or performance. Additionally, the amplifier features a shutdown mode that reduces the current consumption to a mere 45 μA, further extending battery life in portable devices when not in active operation.

The AD8030ARJ-REEL comes in a compact SOT-23 package, which is highly beneficial for space-constrained applications. The 'REEL' designation indicates that this product is available in tape and reel packaging, which is optimized for automated surface-mount assembly processes, thereby enhancing manufacturing efficiency and reducing production costs.

In summary, the AD8030ARJ-REEL from Analog Devices Inc. is a versatile, efficient, and high-speed operational amplifier that meets the requirements of modern electronic designs, where space, power, and performance are of paramount importance.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess