EN
  • EN
  • DE

AD8021ARM

Part No AD8021ARM
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low Noise, High Speed Amplifier for 16-Bit Systems | IC OPAMP VFB 1 CIRCUIT 8MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Amplifier Type Voltage Feedback
Slew Rate 460V/μs
-3db Bandwidth 560MHz
Current - Input Bias 7.5μA
Voltage - Input Offset 400μV
Supply Current 7.8mA
Current - Output / Channel 70mA
Supply Voltage , Single/Dual (±) 4.5V ~ 24V, ±2.25V ~ 12V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number AD8021
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1138121-AD8021ARM
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8021ARM CAD Model

Description

The AD8021ARM from Analog Devices Inc. is a high-performance voltage feedback amplifier that is designed to offer a combination of high speed, low power consumption, and excellent dc performance. Engineered for demanding applications, this amplifier is an ideal choice for a wide range of products, including medical devices, communication systems, and test equipment.

Key Features

  • High Speed: With a bandwidth of 180 MHz at a gain of +1 and a slew rate of 800 V/µs, the AD8021ARM is capable of handling high-speed signals with ease.
  • Low Power Consumption: Despite its high-speed capabilities, it only consumes 7.2 mA of supply current, making it an energy-efficient choice for battery-powered devices.
  • Low Distortion: The amplifier offers low harmonic distortion, which is crucial for maintaining signal integrity in high-performance audio and instrumentation applications.
  • Flexible Power Supply: It operates with dual supplies ranging from ±2.5 V to ±6 V or a single supply from 5 V to 12 V, providing versatility in various circuit configurations.
  • Output Swing: The AD8021ARM provides a wide output swing, typically within 1.5 V of the rails, maximizing the dynamic range for the given supply voltage.

Applications

  • High-speed data acquisition
  • Active filters
  • ADC/DAC buffers
  • Video and communications equipment
  • Medical imaging systems
  • Test and measurement instrumentation

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD8021ARM is no exception. It is available in a compact surface-mount 8-lead MSOP package, ensuring a minimal footprint on circuit boards. Furthermore, it is specified over the industrial temperature range of -40°C to +85°C, providing reliable performance in a variety of environmental conditions.

Ordering Information

The product is available under the part number AD8021ARM. For detailed specifications, application notes, and additional resources, please visit the Analog Devices Inc. website or contact their customer support for assistance.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9108 $58.6620
36+ $3.2086 $115.5096
56+ $3.1081 $174.0536
77+ $3.0088 $231.6776
100+ $2.9083 $290.8300
133+ $2.6068 $346.7044
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess