EN
  • EN
  • DE

AD8017

Part No AD8017
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Dual High Output Current, High Speed Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1138114-AD8017
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8017 CAD Model

Description

Introducing the AD8017 from Analog Devices Inc.

The AD8017 is a high-performance, dual current feedback amplifier designed by Analog Devices Inc., renowned for their innovative and precision electronic components. This powerful amplifier is engineered to deliver exceptional speed and bandwidth, making it an ideal choice for a wide range of applications that require high-speed signal processing.

Key Features of the AD8017

  • High Output Current: The AD8017 is capable of delivering a high output current of 350 mA per amplifier, which is suitable for driving a wide variety of loads.
  • Wide Bandwidth: With a -3 dB bandwidth of 230 MHz at a gain of +2, this amplifier ensures that signals are processed with minimal distortion and maximum fidelity.
  • Fast Slew Rate: A slew rate of 2500 V/μs allows the AD8017 to handle rapid changes in input signals, making it perfect for applications such as video or high-speed data communications.
  • Low Distortion: The amplifier exhibits low harmonic distortion, which is critical for maintaining signal integrity in audio, instrumentation, and communication systems.
  • Flexible Power Supply: It operates on a supply voltage range from ±5 V to ±12 V, providing designers with the flexibility to use it in various circuit configurations.

Applications

The AD8017 is versatile and can be used in a multitude of applications. Some of these include:

  • Cable drivers
  • Video amplifiers
  • ADC/DAC buffers
  • Twisted-pair drivers
  • Test and measurement equipment
  • High-speed communications

Reliability and Quality

Analog Devices Inc. is committed to delivering high-quality products that meet the rigorous demands of the electronics industry. The AD8017 is built to the same high standards, ensuring reliable performance in even the most challenging environments.

Conclusion

With its robust feature set, the AD8017 from Analog Devices Inc. stands out as a superior choice for designers looking for a dual current feedback amplifier that can push the boundaries of speed and performance. Whether for professional audio, video broadcasting, or high-speed data acquisition, the AD8017 is designed to exceed expectations and deliver unparalleled results.

You May Also Be Interested in

Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3615 $58.9765
27+ $4.3994 $118.7838
41+ $4.2620 $174.7420
57+ $4.1245 $235.0965
73+ $3.9871 $291.0583
97+ $3.5747 $346.7459
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,490 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess