EN
  • EN
  • DE

AD8016AREZ-REEL7

Part No AD8016AREZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DRIVER 2/0 28HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Last Time Buy
Type Driver
Protocol xDSL
Number of Drivers/Receivers 2/0
Voltage - Supply 3V ~ 13V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 28-TSSOP-EP
Base Product Number AD8016
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 909853-AD8016AREZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD8016AREZ-REEL7 CAD Model

Description

Product Overview: AD8016AREZ-REEL7

The AD8016AREZ-REEL7 is a high-performance, dual-output broadband amplifier from Analog Devices Inc., designed to cater to a wide range of applications including cable modems, xDSL, fiber to the home, and video distribution. Manufactured with precision, this component is part of the REEL7 packaging series, ensuring efficient handling and manufacturing logistics.

Key Features

  • High Output Current: The AD8016AREZ-REEL7 is capable of delivering a high output current, making it suitable for driving heavy loads.
  • Broadband Capabilities: With its wide bandwidth, this amplifier can handle a variety of signals, making it versatile for use in both audio and video applications.
  • Low Distortion: It offers low levels of distortion across its operating range, ensuring clear and accurate signal amplification.
  • Dual Output: The dual-output feature allows for the simultaneous driving of two separate loads, which can be particularly useful in differential signaling applications.
  • Power Efficiency: Designed with power efficiency in mind, the AD8016AREZ-REEL7 helps to minimize power consumption in end-use applications.

Applications

The versatility of the AD8016AREZ-REEL7 makes it an ideal choice for a variety of applications. Some of the most common applications include:

  • Cable Modems
  • xDSL Interfaces
  • Fiber to the Home (FTTH)
  • Video Distribution Systems
  • Power Amplification for Test Equipment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD8016AREZ-REEL7 is no exception. It is built to meet high standards of performance and reliability, ensuring that it can withstand the rigors of various operating environments.

Ordering Information

The AD8016AREZ-REEL7 comes in a tape and reel packaging, which is ideal for automated assembly processes. For ordering and detailed specifications, customers can refer to the Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess