EN
  • EN
  • DE

AD8016ARB-24

Part No AD8016ARB-24
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0116+
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
RoHS State Request Verification
Win Source Part Number 713339-AD8016ARB-24
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8016ARB-24 CAD Model

Description

Analog Devices Inc. AD8016ARB-24 Product Overview

The AD8016ARB-24 is a high-performance, dual-channel differential amplifier designed by Analog Devices Inc., a leading manufacturer in the semiconductor industry. This integrated circuit is engineered to deliver exceptional signal amplification with low distortion, making it an ideal choice for a wide range of applications including telecommunications, broadband, and video systems.

Key Features

  • Wide Bandwidth: The AD8016ARB-24 offers a broad frequency range, enabling it to handle high-speed signals efficiently. This makes it suitable for applications that require fast data transmission and processing.
  • High Output Current: With its capability to deliver high output current, this amplifier can drive a wide array of loads, including cables and other high-capacitance devices.
  • Low Distortion: The device is designed to maintain signal integrity, providing low distortion outputs that preserve the quality of the original signal.
  • Flexible Power Supply: It operates with a flexible power supply range, accommodating various system design requirements and ensuring compatibility with different power levels.

Applications

The AD8016ARB-24 is versatile and can be used in multiple applications, such as:

  • High-speed data communications
  • Cable modems and xDSL applications
  • Video signal amplification
  • Wireless infrastructure
  • Line drivers and receivers

Product Specifications

The amplifier is encapsulated in a robust package that ensures durability and long-term reliability. Below are some of the technical specifications:

  • Package: The device comes in a standard package that is easy to mount on a variety of PCBs.
  • Temperature Range: It operates within an extended industrial temperature range, making it suitable for use in harsh environments.
  • Quality and Reliability: Analog Devices Inc. is known for its commitment to quality, and the AD8016ARB-24 is built to meet high standards, ensuring reliable performance in critical systems.

With its combination of speed, power, and precision, the AD8016ARB-24 from Analog Devices Inc. is an excellent choice for designers looking to enhance the performance of their high-speed signal processing systems.

You May Also Be Interested in

Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess