EN
  • EN
  • DE

AD8007AKSZ-REEL7

Part No AD8007AKSZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Single High Speed Amplifier ±6V/12V 5-Pin SC-70 T/R / IC OPAMP CFA 650MHZ SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type Current Feedback
Number of Circuits 1
Slew Rate 1000 V/μs
-3db Bandwidth 650MHz
Current - Input Bias 4μA
Voltage - Input Offset 500μV
Operating Supply Current 9mA
Channel Output Current 130mA
Supply Voltage - Operating 5 V to 12 V, ±2.5 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 077116-AD8007AKSZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AD8007
Introduction Date September 05, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD8007AKSZ-REEL7 CAD Model

Description

AD8007AKSZ-REEL7: High-Performance, Low-Power Amplifier

The AD8007AKSZ-REEL7 is a cutting-edge, high-performance amplifier from Analog Devices Inc., renowned for its exceptional combination of low power consumption and high speed. This amplifier is part of the AD8007 series, designed to meet the rigorous demands of a wide array of applications, including medical instruments, communication systems, and data acquisition equipment.

Key Features:

  • High Speed: With a remarkable slew rate and bandwidth, the AD8007AKSZ-REEL7 ensures fast and accurate signal processing, making it ideal for high-frequency applications.
  • Low Power Consumption: Despite its high-speed capabilities, this amplifier maintains low power consumption, optimizing battery life in portable devices and reducing power costs in stationary applications.
  • Low Distortion: The AD8007AKSZ-REEL7 provides low harmonic distortion, delivering clean and precise amplification, which is crucial for high-fidelity audio and instrumentation.
  • Wide Supply Voltage Range: This amplifier operates efficiently across a broad range of supply voltages, offering design flexibility for various system requirements.
  • Stable Over Temperature: The performance of the AD8007AKSZ-REEL7 remains consistent over a wide temperature range, ensuring reliability in diverse operating conditions.

Applications:

  • High-speed instrumentation
  • Communication systems
  • Video and audio processing
  • ADC/DAC buffers
  • Medical imaging systems

The AD8007AKSZ-REEL7 is supplied in a compact package and is available in reel format (REEL7), facilitating efficient assembly for high-volume production. Analog Devices Inc. has designed this amplifier with a commitment to quality and performance, making it a top choice for engineers and designers looking for a reliable, high-speed operational amplifier.

Whether you're developing a sophisticated medical imaging device or a high-performance audio system, the AD8007AKSZ-REEL7 from Analog Devices Inc. offers the speed, power efficiency, and precision necessary to drive your project to success.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3473 $53.4730
23+ $4.3876 $100.9148
36+ $4.2505 $153.0180
49+ $4.1133 $201.5517
63+ $3.9762 $250.5006
85+ $3.5649 $303.0165
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,920 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess