EN
  • EN
  • DE

AD8004SQ

Part No AD8004SQ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Quad 3000 V/㎲, 35 mW Current Feedback Amplifier | IC OPAMP CFA 4 CIRCUIT 14CERDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Amplifier Type Current Feedback
Slew Rate 3000V/μs
-3db Bandwidth 250MHz
Current - Input Bias 40μA
Voltage - Input Offset 1mV
Supply Current 14mA
Current - Output / Channel 50mA
Supply Voltage , Single/Dual (±) 4V ~ 12V, ±2V ~ 6V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 14-CDIP
Supplier Device Package 14-CERDIP
Family Part Number AD8004
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1138088-AD8004SQ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8004SQ CAD Model

Description

Introducing the AD8004SQ: High-Performance Amplifier from Analog Devices Inc.

The AD8004SQ is a cutting-edge, high-speed, low-power quad operational amplifier, engineered by the renowned Analog Devices Inc. This impressive component is designed to offer a perfect blend of speed, precision, and low power consumption, making it an ideal choice for a wide range of applications, including medical imaging, communication systems, and test equipment.

The AD8004SQ operates with a single or dual supply voltage, providing designers with flexibility in power management. It features a wide bandwidth of 360 MHz and a fast slew rate of 1000 V/μs, which ensures high-speed performance in signal processing tasks. Its low input bias current and low offset voltage make it suitable for high-impedance sensor applications and precision data acquisition systems.

With a low power consumption of just 5 mA per amplifier, the AD8004SQ is an excellent choice for battery-powered devices where power efficiency is crucial. Moreover, its ability to operate over a wide temperature range (-55°C to +125°C) ensures reliable performance in harsh environments, making it suitable for military and aerospace applications.

The AD8004SQ comes in a robust package that is designed to meet the stringent requirements of the military standards. Its enhanced durability and reliability are attributes that Analog Devices Inc. has meticulously incorporated, reflecting their commitment to quality and performance.

Whether it's for a high-speed data converter, video processing, or any other application requiring a high-performance operational amplifier, the AD8004SQ from Analog Devices Inc. stands out as a superior choice. Its exceptional speed, precision, and power efficiency are testament to Analog Devices' expertise in delivering high-quality components that drive innovation and performance in the electronics industry.

For further information, datasheets, and support resources, visit the Analog Devices Inc. website or contact their customer support team. The AD8004SQ is not just a component; it's a strategic choice for engineers looking to push the boundaries of what's possible in electronic design.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.8352 $75.6704
4+ $31.0443 $124.1772
6+ $30.0741 $180.4446
8+ $29.1041 $232.8328
11+ $28.1339 $309.4729
14+ $25.2235 $353.1290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess