EN
  • EN
  • DE

AD7999YRJZ-1RL

Part No AD7999YRJZ-1RL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT SAR SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Number of Bits 8
Sampling Rate (Per Second) 140k
Number of Inputs 3, 4
Input Type Single Ended
Data Interface I2C
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Package / Case SOT-23-8
Supplier Device Package SOT-23-8
Mounting Type Surface Mount
Base Product Number AD7999
Standard Package 10,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 909847-AD7999YRJZ-1RL
Ultra Librarian 3D Model Ultra Librarian AD7999YRJZ-1RL CAD Model

Description

Product Overview: AD7999YRJZ-1RL by Analog Devices Inc.

The AD7999YRJZ-1RL is a precision, low power, 4-channel, 12-bit analog-to-digital converter (ADC) produced by Analog Devices Inc., a leader in high-performance semiconductors. This device offers an I²C-compatible serial interface and operates from a single 2.7 V to 5.5 V power supply, making it suitable for a wide range of applications including battery-powered devices, data acquisition systems, and medical instruments.

Key Features:

  • Resolution: 12-bit ADC with no missing codes.
  • Number of Channels: 4 single-ended inputs.
  • Sampling Rate: Up to 188 kSPS (kilo-samples per second).
  • Interface: I²C-compatible serial interface.
  • Power Supply: Single 2.7 V to 5.5 V operation.
  • Power Consumption: Low power design with automatic power-down.
  • Package: Small 10-lead MSOP (Mini Small Outline Package).
  • Reference: On-chip 2.5 V reference and reference buffer.

Applications:

  • Battery-powered equipment
  • Data acquisition systems
  • Medical instruments
  • Industrial control systems
  • Instrumentation and control subsystems

The AD7999YRJZ-1RL is designed to deliver high performance in a compact package. It features an on-chip 2.5 V reference and reference buffer which simplifies the design process. The device's automatic power-down function significantly reduces power consumption when the ADC is not in active conversion, making it ideal for power-sensitive applications.

With its high sampling rate and 12-bit resolution, the AD7999YRJZ-1RL provides accurate and rapid data conversions. Its four single-ended inputs allow for multiple signal acquisitions, which can be particularly useful in multiplexed applications. The I²C-compatible serial interface ensures easy integration into existing systems with minimal additional components required.

Overall, the AD7999YRJZ-1RL from Analog Devices Inc. is a versatile and efficient solution for a variety of precision analog-to-digital conversion needs. Its combination of low power consumption, high accuracy, and compact form factor makes it an excellent choice for designers looking to optimize their systems for both performance and space.

You May Also Be Interested in

Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess