EN
  • EN
  • DE

AD7999WYRJZ-1RL

Part No AD7999WYRJZ-1RL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT SAR SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197367-AD7999WYRJZ-1RL
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC)
Series Automotive
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Number of Bits 8
Input Type Single Ended
Configuration MUX-S/H-ADC
Reference Type External
Ultra Librarian 3D Model Ultra Librarian AD7999WYRJZ-1RL CAD Model

Description

Analog Devices Inc. AD7999WYRJZ-1RL

The AD7999WYRJZ-1RL is a high-performance, 4-channel, 12-bit Analog-to-Digital Converter (ADC) produced by Analog Devices Inc., a leader in precision signal processing technology. This compact and efficient component is designed for applications that require accurate and rapid conversion of multiple analog signals into digital data. It is particularly well-suited for battery-powered devices, portable instrumentation, and other systems where space and power efficiency are critical.

The AD7999WYRJZ-1RL operates on a single 2.7V to 5.5V power supply and features a low power consumption of just 1 µA in power-down mode, making it an excellent choice for energy-sensitive applications. The device is capable of a fast conversion rate of up to 188 kSPS (kilo-samples per second), ensuring that fast-changing signals are captured with precision.

This ADC integrates a 4-channel multiplexer, allowing it to connect to four different analog inputs. This makes it an ideal solution for systems that need to monitor multiple sensors with a single ADC. The input channels can be configured in single-ended or differential input modes, providing flexibility for various signal requirements.

Communication with the AD7999WYRJZ-1RL is achieved through a standard I²C-compatible serial interface, which supports standard, fast, and high-speed I²C modes. This simplifies the integration of the ADC into a wide range of microcontroller-based systems. Moreover, the device features an automatic shutdown function that significantly reduces power consumption between conversions.

The AD7999WYRJZ-1RL comes in a compact 10-lead MSOP (Mini Small Outline Package) that is RoHS compliant, ensuring it meets the latest environmental standards for electronic components. With its small footprint, the ADC is ideal for space-constrained applications.

Analog Devices Inc. provides comprehensive technical support and documentation for the AD7999WYRJZ-1RL, including detailed datasheets, application notes, and reference designs, to facilitate the integration of the ADC into various systems and to support the design and development process.

In summary, the AD7999WYRJZ-1RL from Analog Devices Inc. is a versatile and efficient solution for multi-channel analog-to-digital conversion, offering low power consumption, high-speed performance, and easy integration into a range of electronic systems.

You May Also Be Interested in

Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $390.9775
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess