EN
  • EN
  • DE

AD795KN

Part No AD795KN
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Low Power, Low Noise Precision FET Op Amp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1138051-AD795KN
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD795KN CAD Model

Description

Analog Devices AD795KN Precision Op-Amp

The AD795KN is a high-performance operational amplifier from the renowned manufacturer Analog Devices Inc. This precision op-amp is designed to offer exceptional accuracy and stability, making it an ideal choice for a wide range of applications, including instrumentation, data acquisition systems, and active filters.

Featuring a low offset voltage and drift, the AD795KN ensures a consistent performance over temperature variations, which is critical for precision applications. The device operates with a single or dual power supply, providing flexibility in system design. Its power supply range is from ±4.5V to ±18V, allowing it to be integrated into both low-voltage and high-voltage systems with ease.

With a slew rate of 0.7 V/µs and a gain bandwidth product of 2.2 MHz, the AD795KN is capable of handling rapid signal changes and offers a wide dynamic range. This makes it suitable for processing audio signals, performing analog-to-digital conversions, and for use in control systems where speed and accuracy are paramount.

The AD795KN also features a low noise density of 9 nV/√Hz at 1 kHz, which minimizes the noise impact on signal integrity. This low noise performance, combined with a high input impedance, ensures that signals are amplified without significant distortion or attenuation, preserving the quality of the original signal.

Its robust design includes short-circuit protection and latch-up immunity, which enhances the operational amplifier's reliability and longevity in demanding environments. The AD795KN is available in a DIP (Dual In-line Package), which is easy to handle and compatible with standard PCB layouts, making it a convenient option for both prototyping and production runs.

Whether you are developing precision analog circuits or looking to upgrade existing systems, the AD795KN from Analog Devices Inc. offers the performance and reliability that professionals demand. Its combination of precision, speed, and stability, backed by Analog Devices' reputation for quality, makes it a standout choice for your operational amplifier needs.

You May Also Be Interested in

Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess