EN
  • EN
  • DE

AD7945ARSZ-BREEL

Part No AD7945ARSZ-BREEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT MULT PARALL 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 12
Number of D/A Converters 1
Settling Time 5μs (Typ)
Output Type Current - Unbuffered
Differential Output No
Data Interface Parallel
Reference Type External
Analog Supply Voltage 3 V to 5.5 V
Digital Supply Voltage 3 V to 5.5 V
INL/DNL (LSB) ±1 (Max), ±0.9 (Max)
Temperature Range - Operating -40°C to 85°C
Case / Package 20-SSOP
Win Source Part Number 124848-AD7945ARSZ-BREEL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7945ARSZ-BREEL CAD Model

Description

Analog Devices Inc. AD7945ARSZ-BREEL DAC

The AD7945ARSZ-BREEL is a high-performance, 12-bit, multipurpose analog-to-digital converter (DAC) manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This particular model comes in a surface-mount, 28-lead SSOP (Shrink Small Outline Package) and is part of the Analog Devices' REEL packaging variant, indicating its suitability for automated assembly processes and volume production environments.

The AD7945ARSZ-BREEL is designed to offer exceptional accuracy and stability, which is crucial for applications that require precise digital-to-analog conversion. With its 12-bit resolution, the DAC provides a fine level of granularity, making it an excellent choice for applications in industrial control systems, automated test equipment, and high-end consumer electronics where precision is paramount.

One of the key features of the AD7945ARSZ-BREEL is its fast settling time, allowing for quick updates and responsive performance in dynamic systems. Additionally, the device boasts a low power consumption, making it an energy-efficient choice for portable and battery-powered applications.

The DAC interfaces with digital systems via a parallel interface, providing ease of integration with most microprocessors and digital systems. Its versatile design also includes a double-buffered interface, which enables the simultaneous update of multiple DACs in a system, a feature particularly useful in complex, multi-channel applications.

Robustness is another hallmark of the AD7945ARSZ-BREEL, as it operates over an extended industrial temperature range. This resilience makes it reliable in harsh environments and ensures consistent performance under varying conditions.

For design engineers and systems integrators, the AD7945ARSZ-BREEL DAC from Analog Devices Inc. represents a blend of precision, speed, and reliability. It is a compelling solution for those looking to incorporate high-quality digital-to-analog conversion in their designs, ensuring accurate and consistent analog outputs derived from digital values.

Overall, the AD7945ARSZ-BREEL is a testament to Analog Devices Inc.'s commitment to providing advanced technology solutions that enhance the performance and efficiency of electronic systems across a wide range of industries.

You May Also Be Interested in

Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.2060 $72.4120
4+ $29.7075 $118.8300
6+ $28.7792 $172.6752
8+ $27.8508 $222.8064
10+ $26.9224 $269.2240
13+ $24.1374 $313.7862
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess