EN
  • EN
  • DE

AD7940BRMZ-REEL7

Part No AD7940BRMZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT SAR 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 14 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name AD7940
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD7940BRMZ-REEL7CT, AD7940BRMZ-REEL7TR, AD7940BRMZREEL7, AD7940BRMZ-REEL7DKR, AD7940BRMZ-REEL7-ND
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844371-AD7940BRMZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD7940BRMZ-REEL7 CAD Model

Description

Product Overview: AD7940BRMZ-REEL7

The AD7940BRMZ-REEL7 is a precision, 14-bit, 2.0 MSPS, charge redistribution analog-to-digital converter (ADC) that offers high performance and low power consumption. Manufactured by Analog Devices Inc., a leading global semiconductor company, this ADC is designed for applications that require high accuracy and fast data acquisition, such as medical imaging, data acquisition systems, and communication systems.

Key Features

  • Resolution and Speed: The AD7940BRMZ-REEL7 boasts a 14-bit resolution with a maximum sampling rate of 2.0 megasamples per second (MSPS), ensuring precise and rapid data conversion for demanding applications.
  • Low Power Consumption: With a typical operating current of just 4.2 mA, this ADC is optimized for power-sensitive applications, making it ideal for portable and battery-operated devices.
  • Pseudo-Differential Input: The pseudo-differential input structure provides a high level of noise immunity and is capable of handling ±VREF input signals, enhancing the versatility of the device.
  • No Pipeline Delays: The ADC operates without pipeline delays, providing immediate and accurate data conversion, which is critical for real-time processing applications.
  • Flexible Power/Throughput Rate Management: Users can choose between full-speed operation for maximum throughput or scaled-down power consumption at reduced throughput rates, allowing for optimal balance between performance and power usage.
  • Serial Interface: The device includes a high-speed serial interface that simplifies the design of data acquisition systems and reduces the complexity of the digital interface.

Robust Packaging and Availability

The AD7940BRMZ-REEL7 is available in a compact 10-lead MSOP (Mini Small Outline Package) that is suitable for space-constrained applications. It is supplied on a 7-inch reel, facilitating efficient integration into automated manufacturing processes.

Applications

Given its high precision and speed, the AD7940BRMZ-REEL7 is an excellent choice for a wide range of applications, including:

  • Medical Imaging Systems
  • High-speed Data Acquisition
  • Battery-powered Instruments
  • Communication Systems
  • Industrial Process Controls

With its combination of high-speed, precision, low power consumption, and robust packaging, the AD7940BRMZ-REEL7 from Analog Devices Inc. stands out as a superior ADC solution for designers who require reliability and performance in their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.8765 $63.5060
8+ $13.0269 $104.2152
12+ $12.6198 $151.4376
17+ $12.2127 $207.6159
22+ $11.8056 $259.7232
29+ $10.5843 $306.9447
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess