The AD7923BRUZ-REEL7 is a high-performance, 12-bit analog-to-digital converter (ADC) from Analog Devices Inc., renowned for its precision electronic components. This ADC is part of the AD7923 series and comes in a convenient tape and reel package, making it ideal for automated assembly processes. The device operates on a single 2.7 V to 5.25 V power supply and features a high-speed serial interface compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards.
Key Features
- Resolution: 12-bit ADC offering fine granularity and high accuracy for a wide range of applications.
- Sampling Rate: Capable of up to 200 kSPS, providing rapid data acquisition for real-time processing.
- Input Channels: Four pseudo-differential input channels that enhance noise rejection and improve signal integrity.
- Interface: Serial interface compatible with multiple standards, ensuring easy integration with most microcontrollers and digital systems.
- Power Supply: Single supply operation from 2.7 V to 5.25 V, offering flexibility in various system designs.
- Package: Supplied in a TSSOP-20 package, which is compact and suitable for space-constrained applications.
Applications
The AD7923BRUZ-REEL7 is a versatile component that can be used in a broad range of applications, including:
- Data acquisition systems
- Battery-powered devices
- Medical instruments
- Industrial control systems
- Communication systems
Quality and Reliability
Analog Devices Inc. is committed to providing high-quality products. The AD7923BRUZ-REEL7 is manufactured to meet the stringent standards expected in professional electronic components. It ensures reliable performance in various environments and applications. Customers can trust this ADC for consistent and accurate digital representations of their analog signals.