EN
  • EN
  • DE

AD790JRZ-REEL

Part No AD790JRZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMPARATOR PREC HS 8-SOIC / Comparator with Latch CMOS, TTL 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Comparators
Mfr Analog Devices Inc.
Package Tape & Reel
Type with Latch
Number of Elements 1
Output Type CMOS, TTL
Voltage - Supply, Single/Dual (±) 4.5V ~ 7V, ±2.25V ~ 16.5V
Voltage - Input Offset (Max) 1.5mV @ 5V
Current - Input Bias (Max) 5µA @ 5V
Current - Quiescent (Max) 10mA
CMRR, PSRR (Typ) 95dB CMRR, 90dB PSRR
Propagation Delay (Max) 50ns
Hysteresis 500µV
Temperature Range - Operating 0°C ~ 70°C
Package / Case 8-SOIC (0.154", 3.90mm Width)
Mounting SMD (SMT)
Supplier Device Package 8-SOIC
Base Product Number AD790
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AD790JRZ-REELTR-ND,AD790JRZ-REEL-ND,AD790JRZ-REELCT,AD790JRZ-REELDKR-ND,505-AD790JRZ-REELDKR,AD790JRZ-REELTR,505-AD790JRZ-REELCT,AD790JRZ-REELCT-ND,505-AD790JRZ-REELTR,AD790JRZ-REELDKR
Standard Package 2,500
Win Source Part Number 980732-AD790JRZ-REEL
Ultra Librarian 3D Model Ultra Librarian AD790JRZ-REEL CAD Model

Description

Product Overview: AD790JRZ-REEL

The AD790JRZ-REEL from Analog Devices Inc. is a high-precision, fast comparator that boasts a number of features making it ideal for a wide range of applications. This component is part of a series that is known for its speed and accuracy, which are critical in systems requiring high-performance analog-to-digital conversion.

Key Features

  • Fast Response Time: The AD790JRZ-REEL offers a fast response time of typically 45 ns, which is crucial for systems where quick decision making is pivotal.
  • Precision Operation: With a low input offset voltage and high gain, this comparator ensures precise operation, minimizing errors in signal processing.
  • Single or Dual Supply: It can operate from a single +5 V to +15 V supply or a dual ±5 V to ±15 V supply, providing flexibility in various circuit configurations.
  • Low Power Consumption: Despite its fast response time, it consumes low power, which makes it suitable for portable and battery-powered applications.
  • Latch Function: The device includes a latch function that allows the output to be held at its current state until the latch is released, a useful feature for timing and decision-making processes.
  • Output Logic Levels: The output of the AD790JRZ-REEL is compatible with most TTL and CMOS logic levels, ensuring easy integration into digital systems.

Applications

The AD790JRZ-REEL is versatile and can be used in a variety of applications, including:

  • Data acquisition systems
  • High-speed analog-to-digital converters
  • Zero-crossing detectors in disk drives
  • High-speed sampling circuits
  • Window comparators
  • Pulse and square wave shapers

Product Packaging

Offered in a convenient reel packaging, the AD790JRZ-REEL is designed for efficient handling and placement during the manufacturing process. This packaging format is suitable for high-volume production environments, ensuring a steady supply of components for large-scale projects.

Conclusion

The AD790JRZ-REEL from Analog Devices Inc. is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. With its fast response time, precision, and versatility, this comparator is an excellent choice for designers looking to enhance the performance of their digital and analog systems.

You May Also Be Interested in

Analog Devices Inc.
Ultrafast 7 ns Single Supply Comparator
Lowest to $5.3553
Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474
ON Semiconductor
Single Comparators | IC COMPARATOR SGL HI VOLT 8SOIC
Lowest to $0.2809
Maxim Integrated
High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL DIFF COMPARATOR 8-TSSOP
Lowest to $0.1180
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL GP DIFF COMPARATR 8SOIC
Lowest to $0.5121
Maxim Integrated
Single/Dual, Ultra-Fast, Low-Power, Precision TTL Comparators | IC COMPARATOR LP 16-DIP
Need more? Email Us
Intersil
IC COMPARATOR QUAD PREC 16-DIP
Lowest to $11.5556
Linear Technology
IC COMP 300NA 2% VOLT REF 8-DFN
Lowest to $48.9628

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7660 $53.8300
12+ $8.8336 $106.0032
18+ $8.5576 $154.0368
25+ $8.2815 $207.0375
32+ $8.0055 $256.1760
42+ $7.1773 $301.4466
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,750 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess