EN
  • EN
  • DE

AD7894BRZ-3

Part No AD7894BRZ-3
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT SAR 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features 14 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name AD7894
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909830-AD7894BRZ-3
Ultra Librarian 3D Model Ultra Librarian AD7894BRZ-3 CAD Model

Description

The AD7894BRZ-3 is a high-performance, 14-bit analog-to-digital converter (ADC) from the esteemed manufacturer Analog Devices Inc. This precision ADC is part of Analog Devices' renowned data conversion portfolio, designed to deliver exceptional accuracy and speed for a wide range of applications, including industrial instrumentation, medical devices, and communication systems.

Key Features:

  • Resolution: The AD7894BRZ-3 boasts a 14-bit resolution, providing fine detail in analog signal conversion to ensure high fidelity and precision in measurements.
  • Sampling Rate: With a throughput rate of up to 1.5 MSPS (mega-samples per second), this ADC is capable of handling high-speed applications, capturing rapid signal changes without compromise.
  • Single Supply Operation: The device operates from a single 5 V power supply, simplifying power management in embedded systems.
  • Low Power Consumption: It is designed for power-sensitive applications, featuring a low power consumption of just 10 mW at the maximum sampling rate.
  • Input Voltage Range: The ADC supports a ±10 V input voltage range, accommodating a broad spectrum of signal amplitudes.
  • Interface: The AD7894BRZ-3 includes a serial interface, allowing for easy integration with microprocessors and DSPs.
  • Package: The device is available in a compact 16-lead SOIC (Small Outline Integrated Circuit) package, making it suitable for space-constrained designs.
  • Industrial Temperature Range: It operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

Applications:

The versatility of the AD7894BRZ-3 makes it an ideal choice for a variety of demanding applications. It is well-suited for:

  • Process Control Systems
  • Data Acquisition Systems
  • Medical Instruments
  • Battery-Powered Instruments
  • Communication Infrastructure

With its combination of high resolution, fast sampling rate, and robust design, the AD7894BRZ-3 from Analog Devices Inc. is a reliable and efficient solution for precision data conversion needs.

You May Also Be Interested in

Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $51.0962 $51.0962
3+ $41.9251 $125.7753
4+ $40.6149 $162.4596
6+ $39.3048 $235.8288
7+ $37.9946 $265.9622
9+ $34.0642 $306.5778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess