EN
  • EN
  • DE

AD7888BRUZ

Part No AD7888BRUZ
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1043081-AD7888BRUZ
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD7888BRUZ CAD Model

Description

AD7888BRUZ: A High-Performance 12-Bit ADC from Analog Devices Inc.

The AD7888BRUZ is a state-of-the-art 12-bit analog-to-digital converter (ADC) offered by Analog Devices Inc., a leading company in the field of high-performance integrated circuits. This ADC is part of the AD7888 series, which is known for its high precision, low power consumption, and ease of use. The AD7888BRUZ is designed to meet the rigorous demands of a wide range of applications, including industrial process control, data acquisition systems, and portable devices.

Key Features:

  • Resolution: The AD7888BRUZ boasts a 12-bit resolution, providing fine detail in the analog signal conversion process. This high level of precision ensures accurate digital representation of the input signal.
  • Sampling Rate: With a maximum sampling rate of 125 kSPS (kilo-samples per second), this ADC is capable of converting analog signals with high speed, making it suitable for applications that require fast data acquisition.
  • Power Efficiency: Designed for low power consumption, the AD7888BRUZ operates with a supply range of 2.7V to 5.25V. This feature makes it ideal for battery-operated devices where power efficiency is critical.
  • Interface: The device includes a Serial Peripheral Interface (SPI) that allows easy communication with microcontrollers and digital systems, facilitating integration into a variety of designs.
  • Package: The AD7888BRUZ comes in a compact TSSOP-16 (Thin Shrink Small Outline Package) that optimizes board space without sacrificing performance.

Applications:

The versatility of the AD7888BRUZ makes it an excellent choice for diverse applications, including:

  • Portable instrumentation
  • Battery-powered devices
  • Data acquisition systems
  • Industrial control systems
  • Medical equipment

In conclusion, the AD7888BRUZ from Analog Devices Inc. is a powerful and efficient ADC solution that provides high precision, fast sampling rates, and low power consumption. Its compact form factor and SPI compatibility make it easy to integrate into a wide range of electronic systems, where accurate and reliable digital representation of analog signals is crucial.

You May Also Be Interested in

Generic
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Hewlett Packard
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess